The Molex 52435-2433 is a Flat Flex Cable (FFC) connector designed to provide a reliable connection for FFC/FPC (Flexible Printed Circuit) cables within various electronic devices. These connectors are commonly used where space is limited and a secure, compact connection is required.
Applications
- LCD and display connections
- Portable electronic devices
- Notebook computers
- Printers
- Scanners
Features
- FFC/FPC Connector
- Number of Circuits: 24
- Pitch: 0.5 mm
- Surface Mount Technology (SMT)
- RoHS Compliant
Benefits
- High-density connections due to fine pitch.
- Reliable signal transmission.
- Compact size for space-saving designs.
- Easy integration into automated assembly processes.
- Environmentally friendly due to RoHS compliance.
Additional Details
The Molex 52435-2433 features a top contact configuration. It is constructed with high-temperature thermoplastic for reflow soldering compatibility. The operating temperature typically ranges from -40°C to +85°C (verify with the datasheet). Proper insertion and extraction techniques are vital to prevent damage to the connector and ensure optimal performance. The recommended FFC/FPC cable thickness should meet manufacturer specifications.
Note: Always refer to the manufacturer's datasheet for precise technical specifications, mating recommendations, and application guidelines.