EN
  • EN
  • DE

52207-2485

Part No 52207-2485
Manufacturer Molex, LLC
Catalog Hard To Find
Description 1.00mm (.039") Pitch FFC/FPC Connector, SMT, Right Angle, ZIF, Top Contact StyleReceptacle, 24 Circuits, Lead-free, High Barrier Packaging
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1129085-52207-2485
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 52207-2485 CAD Model

Description

The Molex 52207-2485 is a SlimStack fine-pitch SMT (Surface Mount Technology) connector. Part of the SlimStack series, it's designed for applications demanding high density and space saving, typically found in portable devices and other compact electronic systems. The connector is a board-to-board type and is known for its secure mating and reliable electrical performance.

Applications:

  • Smartphones and Tablets: Used for connecting internal components in these space-constrained devices.
  • Laptop Computers: Employed for board-to-board connections within the laptop chassis.
  • Digital Cameras: Utilized for connecting image sensors, displays, and other internal modules.
  • Wearable Devices: Found in smartwatches, fitness trackers, and other wearable electronics.
  • Medical Devices: Used in portable medical equipment where space is a premium.

Features:

  • SlimStack Series: Designed for high-density board-to-board connections.
  • 24 Circuits: Accommodates up to 24 individual circuits or signals.
  • Fine Pitch: Features a very small pitch (typically 0.4mm or 0.5mm) for space saving.
  • SMT Mounting: Designed for surface mount soldering onto printed circuit boards.
  • Secure Mating: Provides a reliable and secure electrical connection.

Benefits:

  • Space Saving: Enables compact designs due to its fine pitch and low profile.
  • High Density: Allows for a large number of connections in a small area.
  • Reliable Performance: Ensures stable and dependable electrical connections.
  • Easy Assembly: Designed for automated SMT assembly processes.
  • Versatile Applications: Suitable for a wide range of applications requiring high-density connections.

Technical Specifications:

Key specifications for the Molex 52207-2485 connector include:

  • Number of Circuits: 24
  • Series: SlimStack
  • Pitch: Typically 0.4mm or 0.5mm (consult datasheet for exact value)
  • Mounting Style: Surface Mount Technology (SMT)
  • Material: Typically high-temperature plastic suitable for reflow soldering.
  • Color: Varies (often black or beige)
  • Operating Temperature Range: Typically -40°C to +85°C
  • Mating Height: Very low profile, typically less than 1mm.

Consult the Molex datasheet for complete and accurate specifications.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7773 $58.3233
51+ $2.2790 $116.2290
79+ $2.2077 $174.4083
109+ $2.1364 $232.8676
140+ $2.0653 $289.1420
188+ $1.8516 $348.1008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess