The 52207-0960 is a Flat Flex Cable (FFC) connector manufactured by Molex. It is designed to provide a reliable and space-saving connection between FFC/FPC (Flexible Flat Cable/Flexible Printed Circuit) cables and a printed circuit board (PCB). This connector is commonly used in applications where space is limited and a flexible, high-density connection is required, such as in consumer electronics, automotive, and industrial equipment.
Applications
- Consumer electronics (e.g., laptops, mobile phones, cameras)
- Automotive electronics
- Industrial equipment
- Medical devices
- Printers and scanners
- LCD displays
Features
- FFC/FPC connector
- 9 circuits
- 0.5mm pitch
- Surface mount termination
- Top contact
- RoHS compliant
- Halogen-free
- Actuator for cable retention
Benefits
- Space-saving design: Compact size allows for use in space-constrained applications.
- Reliable connection: Provides a secure and reliable connection between FFC/FPC cables and PCBs.
- Easy installation: Surface mount termination simplifies assembly and reduces manufacturing costs.
- High-density connection: 0.5mm pitch enables high-density interconnectivity.
- Environmentally friendly: RoHS compliant and halogen-free.
- Secure cable retention: Actuator ensures the cable remains securely connected.
Additional Details
The Molex 52207-0960 FFC connector features a 0.5mm pitch and 9 circuits, offering a high-density connection in a compact form factor. Its surface mount termination allows for easy integration into automated assembly processes. The connector is designed with a top contact configuration and includes an actuator for reliable cable retention. This FFC connector is suitable for a wide range of applications requiring a flexible and space-saving interconnect solution. Its RoHS compliance and halogen-free construction ensure that it meets environmental standards. The FFC connector is made from high-quality materials to ensure durability and long-term reliability. Proper FFC cable preparation and insertion techniques are essential to ensure optimal performance. The current rating is typically around 0.5A per contact.