EN
  • EN
  • DE

52204-1690

Part No 52204-1690
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description FFC/FPC Connector, Right-Angle, Surface Mount, ZIF, Top Contact Style Receptacle, 16 Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Circuits 16
Orientation Right Angle
RoHS Non-Compliant
Win Source Part Number 1194041-52204-1690
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 52204-1690 CAD Model

Description

The Molex 52204-1690 is a connector housing component designed for secure and reliable wire-to-board connections. This housing plays a crucial role in various electronic systems, ensuring proper alignment and protection of electrical contacts. It is engineered to meet the demanding requirements of modern electronic applications, offering durability and consistent performance.

Applications

  • Automotive electronics: Used in wiring harnesses for connecting various sensors, actuators, and control modules.
  • Industrial automation: Employed in control panels, machinery interfaces, and robotic systems for robust signal and power transmission.
  • Consumer electronics: Found in devices such as appliances, audio equipment, and gaming consoles to facilitate internal connections.
  • Medical devices: Utilized in diagnostic equipment and patient monitoring systems where reliable connections are critical.
  • Telecommunications: Used in networking equipment, servers, and communication devices for secure data and power links.

Features

  • Durable Material: Constructed from high-quality, resilient plastic material capable of withstanding harsh environmental conditions and mechanical stress.
  • Polarization: Features a polarization design to prevent mis-mating, ensuring correct insertion and maintaining circuit integrity.
  • Secure Locking Mechanism: Incorporates a secure locking mechanism to prevent accidental disconnection, enhancing reliability in demanding applications.
  • Compact Design: Offers a compact form factor to optimize space utilization in densely populated electronic assemblies.
  • High-Temperature Resistance: Designed to operate reliably across a broad temperature range, ensuring performance in extreme environments.

Benefits

  • Enhanced Reliability: Provides a secure and stable connection, reducing the risk of signal interruption or power loss, which improves overall system reliability.
  • Simplified Assembly: Streamlines the assembly process with its user-friendly design, reducing manufacturing time and costs.
  • Improved Safety: Minimizes the potential for electrical hazards by ensuring correct mating and secure connections.
  • Cost-Effectiveness: Offers a cost-effective solution for wire-to-board connectivity without compromising performance or quality.
  • Long-Term Durability: Ensures long-term performance and reliability, reducing the need for frequent replacements and maintenance.

Additional Details

The Molex 52204-1690 connector housing is typically manufactured from materials like nylon or PBT (Polybutylene Terephthalate) to provide robust mechanical and electrical properties. It is designed to be compatible with specific Molex crimp terminals, ensuring optimal performance when used together. The housing is often RoHS compliant, indicating adherence to environmental standards by restricting the use of hazardous substances. Its design facilitates automated assembly processes, further enhancing manufacturing efficiency.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Microchip Technology
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Amd
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Fuji Electric
Need more? Email Us
Anachip Corp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess