EN
  • EN
  • DE

MAX1058ETA+T

Part No MAX1058ETA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 700884-MAX1058ETA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1058ETA+T CAD Model

Description

The MAX1058ETA+T from Maxim Integrated is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) that offers excellent accuracy and speed for a wide range of applications. Designed with advanced technology, this ADC operates with a single supply voltage ranging from 2.7V to 3.6V, making it an ideal choice for portable and battery-powered devices where power efficiency is crucial.

Key Features

  • Resolution: 10-bit resolution provides fine-grain data conversion, allowing for precise measurements and control in your application.
  • Channels: The device features four single-ended or two differential input channels, providing flexibility for various signal acquisition needs.
  • Sampling Rate: With a maximum sampling rate of 300ksps, the MAX1058ETA+T can handle high-speed signal processing, making it suitable for audio, video, and other dynamic systems.
  • Low Power Consumption: It is designed for power-sensitive applications, with a typical operating current of just 1.25mA and a power-down current of only 0.5µA.
  • Interface: The device includes a SPI/QSPI™/MICROWIRE™ compatible serial interface, ensuring easy integration with most microcontrollers and digital systems.
  • Package: Available in a compact 8-pin TDFN package, the MAX1058ETA+T saves valuable board space and is suitable for space-constrained applications.

Applications

The MAX1058ETA+T is versatile and can be used in a multitude of applications, including:

  • Data acquisition systems
  • Battery-powered instruments
  • Portable medical devices
  • Industrial process control
  • Automotive systems

Maxim Integrated's commitment to quality and reliability ensures that the MAX1058ETA+T ADC is a dependable choice for designers looking to improve the performance and efficiency of their systems. With its combination of speed, accuracy, and low power consumption, this ADC is an excellent choice for your next project.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $3.2176

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess