EN
  • EN
  • DE

505110-2491

Part No 505110-2491
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1530+
Reference case MOLEX
Manufacturer Molex, LLC
Manufacturer Homepage www.molex.com
Win Source Part Number 729083-505110-2491
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 505110-2491 CAD Model

Description

The 505110-2491 is a Flat Flex Cable (FFC) manufactured by Molex, designed to provide a reliable and flexible interconnect solution for electronic devices. It is commonly used in applications where space is limited and a high degree of flexibility is required. The FFC offers a compact and lightweight alternative to traditional wiring harnesses.

Applications

  • LCD Displays: Connecting the display panel to the main board.
  • Notebook Computers: Used for internal connections such as keyboard to motherboard.
  • Printers: Connecting the print head to the controller board.
  • Scanners: Interconnecting components within the scanner.
  • Digital Cameras: Connecting image sensors and other internal modules.
  • Automotive Electronics: Used in car infotainment systems and control panels.

Features

  • High Flexibility: Allows for easy bending and folding to fit into tight spaces.
  • Space-Saving: Thin and lightweight design minimizes the footprint in devices.
  • Reliable Connection: Ensures stable signal transmission with minimal loss.
  • Precise Pitch: Consistent conductor spacing for accurate alignment with connectors.
  • Shielded Options: Available with shielding to reduce electromagnetic interference (EMI).
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Simplified Assembly: Flexible design simplifies the installation process.
  • Reduced Product Size: Enables the design of smaller and more compact devices.
  • Improved Durability: Withstands repeated bending and flexing without damage.
  • Enhanced Signal Integrity: Shielded options minimize interference, improving signal quality.
  • Cost-Effective: Provides a reliable and affordable interconnect solution.

Additional Details

The 505110-2491 FFC typically features a specific number of conductors, a specific pitch (distance between conductors), and a defined length. These specifications are crucial for ensuring compatibility with the corresponding Molex connectors. The FFC is designed for use in dynamic bending applications, offering excellent resistance to fatigue and wear. Molex's FFC cables are manufactured to strict quality standards, providing a reliable and long-lasting interconnect solution.

You May Also Be Interested in

Amphenol
CONN FPC TOP 16POS 1.00MM R/A / 16 Position FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Need more? Email Us
Amphenol
CONN FFC FPC RCPT 3POS 2.54MM / 3 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Need more? Email Us
TE Connectivity
4 Position Flat Flex Cable Assembly Receptacle to Receptacle
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 28POS 0.50MM R/A / 28 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.7128
Molex, LLC
CABLE FFC/FPC 12POS 1MM 2\
Need more? Email Us
TE Connectivity
FLEX CABLE - AFE11T/AF11/AFE11T / 11 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00" (50.80mm)
Lowest to $1.4284
Hirose Electric Co Ltd
CONN FPC BOTTOM 37POS 0.30MM R/A / 37 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FPC BOTTOM 61POS 0.30MM R/A / 61 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $7.9063
Molex, LLC
15266-0213 Molex FFC / FPC Jumper Cables PREMO-FLEX 0.50 JMPR LGT 127 TYPEA 20CKT datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7055 $51.4045
46+ $2.2199 $102.1154
70+ $2.1506 $150.5420
97+ $2.0812 $201.8764
125+ $2.0118 $251.4750
167+ $1.8037 $301.2179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,888 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess