EN
  • EN
  • DE

504011-1010

Part No 504011-1010
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843072-504011-1010
Ultra Librarian 3D Model Ultra Librarian 504011-1010 CAD Model

Description

The Molex 504011-1010 is a Micro-Lock Plus Wire-to-Board Connector Housing. This connector is part of Molex's Micro-Lock Plus series, known for its secure locking mechanism and reliable electrical performance. This particular housing accepts 1.25mm pitch Micro-Lock Plus crimp terminals.

Applications

  • Consumer electronics
  • Automotive applications (e.g., interior lighting, infotainment systems)
  • Industrial automation equipment
  • Robotics
  • Medical devices

Features

  • Compact Design: Small footprint for space-constrained applications.
  • Positive Lock: Provides a secure connection and prevents accidental disconnections.
  • High Temperature Resistance: Suitable for applications with elevated operating temperatures.
  • Durable Material: Constructed from high-quality materials for long-lasting performance.
  • 1.25mm Pitch: Enables high-density connection.
  • 10 Circuits: Supports a variety of signal and power requirements.

Benefits

  • Reliable Connection: Ensures stable electrical contact, minimizing signal loss and preventing system failures.
  • Space Saving: Enables miniaturization of electronic devices.
  • Easy to Use: Simplifies assembly and maintenance processes.
  • Cost Effective: Provides a balance of performance and affordability.
  • Versatile: Suitable for a wide range of applications.

Additional Details

The 504011-1010 housing is designed to be used with corresponding Micro-Lock Plus crimp terminals and mating headers. It features a shrouded header design to protect the pins from damage during handling and mating. This connector is RoHS compliant, ensuring it meets environmental regulations. The specific color is typically natural (off-white), but check the datasheet for definitive color information. The housing material is typically a high-performance plastic that withstands reflow soldering temperatures. It is crucial to consult the official Molex datasheet for comprehensive specifications, including voltage and current ratings, operating temperature range, and mating force requirements.

You May Also Be Interested in

TE Connectivity
CONN PLUG HSG 7POS 2.50MM / 7 Rectangular Connectors - Housings Plug Natural 0.098" (2.50mm)
Lowest to $0.0873
AVX Corp/Kyocera Corp
CONN PLUG 10POS SMD GOLD / 10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $0.1157
Molex, LLC
CONN HEADER VERT 20POS 2MM / Connector Header Through Hole 20 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 40POS 2MM / Connector Header Surface Mount 40 position 0.079" (2.00mm)
Need more? Email Us
TE Connectivity
CONN PLUG HSG 6POS 2.50MM / 6 Rectangular Connectors - Housings Plug Natural 0.098" (2.50mm)
Need more? Email Us
Samtec Inc.
CONN RCPT 8POS 0.156 TIN SMD / 8 Position Receptacle Connector 0.156" (3.96mm) Surface Mount Tin
Lowest to $6.4541
TE Connectivity
CONN HEADER SMD 3POS 3MM / Connector Header Surface Mount 3 position 0.118" (3.00mm)
Need more? Email Us
Amphenol
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Lowest to $1.6149
Molex, LLC
CONN PLUG 64POS SMD GOLD / 64 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Lowest to $41.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0048 $60.0480
24+ $4.9272 $118.2528
37+ $4.7736 $176.6232
51+ $4.6188 $235.5588
65+ $4.4652 $290.2380
87+ $4.0032 $348.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess