EN
  • EN
  • DE

AMIS30623C6238RG

Part No AMIS30623C6238RG
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description Micro-stepping Motor Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface LIN
Step Resolution 1/2, 1/4, 1/8, 1/16
Applications General
Output Current 570mA
Operating Supply Voltage 6.5 V ~ 29 V
Voltage - Load 6.5 V ~ 29 V
Operating Temperature Range -40°C ~ 165°C (TJ)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1144455-AMIS30623C6238RG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name AMIS30623
Introduction Date July 06, 2006
ECCN EAR99
Country of Origin Indonesia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian AMIS30623C6238RG CAD Model

Description

Introducing the AMIS30623C6238RG Microstepping Motor Driver

The AMIS30623C6238RG from ON Semiconductor is an advanced micro-stepping stepper motor driver, designed to deliver precision and power for a wide range of motion control applications. This integrated circuit (IC) is a perfect solution for driving bipolar stepper motors with a focus on smooth and quiet operation.

Featuring a step resolution of up to 1/32 steps, the AMIS30623C6238RG enables fine control over motor movement, allowing for extremely accurate positioning. This high resolution is particularly beneficial in applications requiring detailed motion control, such as 3D printing, CNC machinery, robotics, and medical equipment.

The AMIS30623C6238RG operates from a supply voltage range of 7V to 29V, making it versatile for use in various systems without the need for additional voltage regulation. Its integrated voltage regulators ensure stable and reliable operation even under fluctuating power conditions, which is crucial for industrial and automotive environments.

One of the key features of this motor driver is its built-in over-temperature, over-current, and under-voltage lockout protections. These safety features not only prevent damage to the IC itself but also protect the motor and the application it's used in. This enhances the overall durability and reliability of the system, reducing maintenance and replacement costs.

The AMIS30623C6238RG comes in a compact 8x8 mm QFN package, which is ideal for space-constrained applications. Despite its small size, the driver does not compromise on performance, delivering up to 1.5A of output current per phase, which is sufficient for driving a wide range of stepper motors.

With a serial peripheral interface (SPI) for configuration and control, the AMIS30623C6238RG can be easily integrated into existing designs. This interface allows for simple communication with a microcontroller or processor, enabling users to customize motor parameters such as speed, acceleration, and torque according to their specific application needs.

Overall, the AMIS30623C6238RG is a robust and precise motor driver that provides designers with the flexibility and performance required for advanced motion control systems. Its integration of protection features, high step resolution, and ease of use make it an excellent choice for engineers looking to enhance their motor control solutions.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8247 $58.2470
25+ $4.7794 $119.4850
38+ $4.6292 $175.9096
52+ $4.4802 $232.9704
67+ $4.3313 $290.1971
90+ $3.8831 $349.4790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess