Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Mfr Molex
Series Easy-On 501628
Package Tape & Reel
Product Status Obsolete
Flat Flex Type FPC
Mounting Type Surface Mount, Right Angle
Connector/Contact Type Contacts, Bottom
Number of Positions 45
Pitch 0.012" (0.30mm)
Termination Solder
FFC, FCB Thickness 0.20mm
Height Above Board 0.035" (0.88mm)
Locking Feature Flip Lock
Cable End Type Tabbed
Contact Material Copper Alloy
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material Polyamide (PA), Nylon, Glass Filled
Voltage Rating 50V
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.2A
Mating Cycles 10
Other Names 23-501628-4591CT,WM6649TR,WM6649TR,WM6649CT,23-501628-4591DKR,23-501628-4591DKR,501628-4591,WM2188,23-5016284591CT,501628-4591,WM6649CT,23-5016284591DKR,WM6649DKR,23-501628-4591CT,501628-4591-C,WM6649DKR,23-5016284591TR,WM6649CTINACTIVE,WM2188
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4051
Win Source Part Number 1294090-5016284591
Ultra Librarian 3D Model Ultra Librarian 5016284591 CAD Model

Description

The Molex Easy-On 501628 1294090-5016284591 is a flat flexible connector with 45 positions and a pitch of 0.012 inches (0.30mm).

  • Locking Feature: Flip Lock
  • Termination: Solder
  • Contact Finish: Gold
  • Voltage Rating: 50V
  • Category: Connectors, Interconnects
  • Status: Obsolete
  • Supply and Demand Status: Limited

You May Also Be Interested in

Molex, LLC
0.50mm (.020") Pitch FFC/FPC Connector, Right Angle, SMT, ZIF, Bottom ContactStyle, 45 Circuits, 0.1μm (4μ") Gold (Au) Contact Plating
Lowest to $1.6947
ECAD model for 54132-4562
Molex, LLC
0.50mm (.020") Pitch FFC/FPC Connector, Right Angle, SMT, ZIF, Top Contact Style40 Circuits, Lead-free, 0.1μm (4μ") Gold (Au) Plating
Lowest to $0.6500
ECAD model for 54104-4031
Molex, LLC
1.00mm (.039") Pitch FFC/FPC Connector, SMT, Vertical, ZIF Receptacle, 28 Circuits Lead-free, High Barrier Packaging
Lowest to $2.2597
ECAD model for 52610-2871
Molex, LLC
1.00mm (.039") Pitch FFC/FPC Connector, SMT, Vertical, ZIF Receptacle, 16 CircuitsLead-free, High Barrier Packaging
Need more? Email Us
ECAD model for 52610-1671
Molex, LLC
1.00mm (.039") Pitch FFC/FPC Connector, SMT, Right Angle, ZIF, Top Contact StyleReceptacle, 11 Circuits, Lead-free, High Barrier Packaging
Need more? Email Us
ECAD model for 52207-1185
Molex, LLC
0.50mm (.020") Pitch SMT Right-Angle FFC/FPC Connector, 28 Circuits, Gold (Au)Contact Plating
Lowest to $3.2330
ECAD model for 52435-2871
Molex, LLC
0.50mm (.020") Pitch Easy-On™ Type FFC/FPC Connector, Vertical, SMT, ZIF, 10 Circuits, Lead-free, Gold (Au) Plating Contact
Lowest to $2.2241
ECAD model for 51374-1072
Molex, LLC
1.00mm (.039") Pitch FFC/FPC Connector, Right Angle, SMT, ZIF, Bottom ContactStyle, 28 Circuits, Lead-free, High Barrier Packaging
Need more? Email Us
ECAD model for 52271-2879
Molex, LLC
0.50mm (.020") Pitch FPC Connector, ZIF, Easy-On, Double Bottom Contact, 60 Circuits
Lowest to $2.2161
ECAD model for 502790-6091

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention