EN
  • EN
  • DE

50147-8000-TR3000

Part No 50147-8000-TR3000
Manufacturer Molex, LLC
Catalog OEM Parts (0 - 9)
Description Mini-Reel of 50147-8000 25 WP CONN CRIMP PIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 997388-50147-8000-TR3000
Categories OEM Parts(0-9)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 50147-8000-TR3000 CAD Model

Description

The 50147-8000-TR3000 is a Micro-Lock Plus Wire-to-Board Connector System manufactured by Molex, LLC. This connector is designed to provide a secure and reliable connection in a compact form factor. The Micro-Lock Plus series offers features such as positive locking, polarized mating, and a small footprint, making it ideal for applications requiring high density and robust performance.

Applications

  • Consumer Electronics
  • Industrial Automation
  • Robotics
  • Automotive Applications
  • Medical Devices
  • Lighting Systems

Features

  • Micro-Lock Plus Connector System
  • 8 Circuits
  • Single Row
  • Positive Locking
  • Polarized Mating
  • 2.00mm Pitch
  • Surface Mount Technology (SMT)

Benefits

  • Secure and Reliable Connection
  • Compact Design
  • Easy Assembly
  • Prevention of Mismating
  • High Density
  • Suitable for Automated Manufacturing
  • Durable Construction

Additional Details

The Molex 50147-8000-TR3000 connector is part of the Micro-Lock Plus series, known for its secure locking mechanism and compact size. It features 8 circuits arranged in a single row, providing a high-density connection in a small footprint. The positive locking feature ensures a secure mating connection, preventing accidental disconnections due to vibration or other external forces. The polarized mating design prevents mismating, ensuring proper electrical connection. The 2.00mm pitch allows for a high density of connections while maintaining adequate spacing for signal integrity. The connector is designed for surface mount technology (SMT), which simplifies assembly and reduces manufacturing costs. It is commonly used in consumer electronics, industrial automation, robotics, and other applications where a reliable and compact wire-to-board connection is required. The tape and reel packaging (TR3000) makes it suitable for automated pick-and-place assembly processes, ensuring consistent quality and reducing assembly time. This connector is designed to meet industry standards for performance and reliability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,000+ $0.0289 $115.6000
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
10,870+ $0.0266 $289.1420
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 425,005 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess