EN
  • EN
  • DE

501190-2047

Part No 501190-2047
Manufacturer Molex, LLC
Catalog OEM Parts (0 - 9)
Description 1.0 W/b Wafer Assy 20CKT Embstp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 991030-501190-2047
Categories OEM Parts(0-9)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 501190-2047 CAD Model

Description

The Molex 501190-2047 is a Micro-Latch Wire-to-Board Housing. Part of the Micro-Latch series, this housing is designed for secure and reliable connections in compact electronic applications. It ensures proper mating and retention of crimp terminals, safeguarding signal integrity in demanding environments.

Applications

  • Consumer Electronics
  • Automotive Electronics
  • Industrial Control Systems
  • Medical Devices
  • Data Communications Equipment

Features

  • Compact Design: Allows for high-density packaging.
  • Positive Lock: Provides secure mating retention.
  • Durable Material: Ensures long-lasting performance in harsh environments.
  • Polarization Feature: Prevents mismating.
  • Wire-to-Board Configuration: Facilitates easy connection between wires and PCBs.

Benefits

  • Reliable Connection: Ensures consistent signal transmission.
  • Space Saving: Enables miniaturization of electronic devices.
  • Easy Assembly: Simplifies the manufacturing process.
  • Reduced Downtime: Minimizes connection failures.
  • Cost-Effective: Offers a balance of performance and value.

Additional Details

The 501190-2047 housing is typically used with Molex Micro-Latch crimp terminals. It is designed to meet industry standards for performance and reliability. The specific number of circuits this housing supports can vary, so refer to the Molex datasheet for the exact pin count. The housing material is typically a high-temperature thermoplastic, providing excellent resistance to heat and chemicals.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess