EN
  • EN
  • DE

RT9902GQV

Part No RT9902GQV
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Description 4 Channel DC/DC Converters IC with High-Efficiency Step-Up and Step-Down
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301880-RT9902GQV
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9902GQV CAD Model

Description

The RT9902GQV is a highly integrated power management IC manufactured by Richtek USA Inc. It's primarily designed for use in portable devices and systems requiring efficient power conversion and precise voltage regulation. This IC integrates multiple functionalities, including boost converters, buck converters, and LDO regulators, into a single chip, making it ideal for applications where space is at a premium and high efficiency is crucial.

Applications:

  • Smartphones and Tablets: Powering various sub-systems and extending battery life.
  • Portable Media Players: Providing efficient power for audio and video processing.
  • Wearable Devices: Regulating power for sensors, displays, and communication modules.
  • IoT Devices: Supplying power to microcontrollers and wireless communication components.
  • Handheld Gaming Consoles: Managing power distribution for processors and displays.

Features:

  • High Efficiency: Integrated switching regulators with optimized control schemes to minimize power loss.
  • Multiple Output Channels: Accommodates different voltage requirements of various system components.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Over-Voltage Protection (OVP): Protects the system from voltage spikes and surges.
  • Over-Current Protection (OCP): Prevents damage from excessive current draw.
  • Short-Circuit Protection (SCP): Shuts down the IC in case of a short circuit to prevent damage.
  • Thermal Shutdown Protection (TSD): Protects the IC from overheating by shutting down when the temperature exceeds a safe threshold.
  • Compact Package: Space-saving design for use in small portable devices.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer operating times for battery-powered devices.
  • Reduced System Size: Integration of multiple power management functions into a single chip reduces the number of external components required, saving space and cost.
  • Improved System Reliability: Comprehensive protection features prevent damage from electrical faults and thermal stress.
  • Simplified Design: Integrated functionality reduces the complexity of power management circuit design.
  • Lower BOM Cost: Reduces the overall system bill of materials by integrating several components into one.

Additional Details:

The RT9902GQV typically operates with an input voltage range suited for battery-powered applications. The specific output voltage and current capabilities of each channel will vary depending on the configuration, but the device is designed to deliver stable and regulated power to sensitive electronic components. Detailed specifications can be found in the Richtek datasheet, including switching frequencies, efficiency curves, and thermal characteristics. The IC utilizes sophisticated control algorithms to ensure stable operation over a wide range of load conditions and input voltage variations.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
Zilog
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3636 $54.5440
90+ $1.1189 $100.7010
140+ $1.0839 $151.7460
195+ $1.0490 $204.5550
250+ $1.0140 $253.5000
330+ $0.9091 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess