EN
  • EN
  • DE

436500347

Part No 436500347
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description Microfit 3.0 Sr Vert SMT Nail Microfit Sr Hdr
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1118368-436500347
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 436500347 CAD Model

Description

The Molex 436500347 is a component, likely a connector or terminal, manufactured by Molex, LLC. Due to the limited publicly available information, a comprehensive description is challenging; however, based on Molex's product portfolio, it is probably an element used in wire-to-board or wire-to-wire connections within electronic devices and systems.

Applications

  • Consumer Electronics: Used in connecting various components within devices like TVs, laptops, and smartphones.
  • Automotive: Employed in vehicle wiring harnesses for connecting sensors, actuators, and control units.
  • Industrial Equipment: Found in industrial machinery for reliable connections in control panels and equipment interfaces.
  • Data Networking: Utilized in networking hardware for secure and efficient data transmission.
  • Medical Devices: Integrated into medical equipment for connecting vital sensors and electronic components.

Features

  • Durable Construction: Made from high-quality materials to ensure reliable performance in harsh environments.
  • Compact Design: Allows for use in space-constrained applications.
  • Secure Connection: Provides a stable and secure connection, minimizing the risk of disconnections.
  • Easy Installation: Designed for easy and efficient assembly.
  • High Conductivity: Ensures minimal signal loss and efficient power transfer.

Benefits

  • Improved Reliability: Minimizes downtime due to connection failures.
  • Increased Efficiency: Facilitates efficient power and signal transmission.
  • Reduced Maintenance: Durable construction minimizes the need for frequent maintenance.
  • Enhanced Safety: Secure connections prevent accidental disconnections and potential hazards.
  • Cost-Effective: Offers a long-lasting and reliable solution, reducing overall costs.

Additional Details

Given the part number and manufacturer, it is likely that the 436500347 is a component that conforms to industry standards for electrical and electronic equipment. Molex is known for producing high-quality connectors and interconnect solutions, which suggests this component would meet stringent performance and safety requirements. Exact specifications, such as voltage and current ratings, material composition, and mating connector details, would require accessing Molex's proprietary datasheets.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Fuji Electric
Need more? Email Us
Molex, LLC
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Amd
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Amd
Contact for details
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess