EN
  • EN
  • DE

43045-0610

Part No 43045-0610
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 3.00mm (.118") Pitch Micro-Fit 3.0™ Header, Surface Mount, Dual Row, Right Angle, with Solder Tab, 6 Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815609-43045-0610
Ultra Librarian 3D Model Ultra Librarian 43045-0610 CAD Model

Description

The Molex 43045-0610 is a Micro-Fit 3.0™ connector header, designed for wire-to-board connections where space is at a premium. This six-circuit, dual-row header is a crucial component in applications requiring reliable power and signal transmission within a compact footprint. Its positive locking mechanism and durable construction make it suitable for use in harsh environments and high-vibration applications.

Applications:

  • Consumer electronics (e.g., televisions, audio equipment)
  • Industrial controls
  • Robotics
  • Medical equipment
  • Networking equipment
  • Telecommunications
  • Automotive applications

Features:

  • Micro-Fit 3.0™ Design: Offers a compact size with a 3.0mm pitch for high-density applications.
  • Six Circuits: Provides six individual connection points for versatile signal and power routing.
  • Dual-Row Configuration: Maximizes circuit density within a small footprint.
  • Through-Hole Termination: Ensures a strong and reliable mechanical and electrical connection to the PCB.
  • Positive Locking: Securely mates with compatible Molex receptacles, preventing accidental disconnections.
  • High-Temperature Thermoplastic: Allows for use in reflow soldering processes.
  • Polarization: Prevents incorrect mating with the receptacle.

Benefits:

  • Space Saving: The compact Micro-Fit 3.0™ design reduces the overall size and weight of the application.
  • Secure Connection: The positive locking feature ensures a stable and reliable connection, even in high-vibration environments.
  • Easy Installation: Through-hole termination simplifies the soldering process and reduces assembly time.
  • Versatile Application: Suitable for a wide range of applications due to its compact size, high current carrying capabilities, and secure locking.
  • Increased Reliability: High-quality materials and construction ensure long-term reliability.
  • Reduced Mismatch Risk: Polarization feature prevents damage due to incorrect mating.

Additional Details:

The Molex 43045-0610 is designed to mate with Molex Micro-Fit 3.0™ receptacles. It has a current rating of up to 5.0A per circuit, making it suitable for both power and signal applications. The housing material is a high-temperature thermoplastic, allowing it to withstand reflow soldering temperatures. This connector is RoHS compliant.

You May Also Be Interested in

Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7539 $60.0624
38+ $3.0801 $117.0438
59+ $2.9838 $176.0442
80+ $2.8875 $231.0000
104+ $2.7913 $290.2952
139+ $2.5026 $347.8614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,739 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess