Products specifications

Category Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Manufacturer Molex
Packaging Bulk
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.165" (4.20mm)
Number of Positions 24
Number of Rows 2
Row Spacing - Mating 0.165" (4.20mm)
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Through Hole, Right Angle
Termination Solder
Fastening Type Locking Ramp
Contact Length - Post 0.142" (3.60mm)
Insulation Height 0.378" (9.60mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 100.0µin (2.54µm)
Contact Finish - Post Tin
Contact Material Brass
Insulation Material Polyamide (PA66), Nylon 6/6
Features Board Lock
Material Flammability Rating UL94 V-2
Insulation Color Natural
Contact Finish Thickness - Post 100.0µin (2.54µm)
Applications General Purpose, Industrial, Telecommunications
Base Product Number 003930
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 0039-30-1240-P,39301240,5569-24A2,39-30-1240-P,39301240-P,39-30-1240,0039-30-1240,WM1362,WM1362-NDR,0039301240-P
Standard Package 600
Win Source Part Number 1332745-0039301240
Ultra Librarian 3D Model Ultra Librarian 0039301240 CAD Model

Description

The Molex 1332745-0039301240 is a rectangular male pin header connector with 24 positions and 2 rows.

  • Positions: 24
  • Rows: 2
  • Connector Material: Brass
  • Pitch: 0.165" (4.20mm)
  • Fastening Type: Locking Ramp
  • Board Lock: Yes
  • Contact Finish (Mating & Post): Tin
  • Contact Finish Thickness: 100.0µin
  • Mounting: Through-Hole, Right-Angle
  • Insulation Material: Polyamide (PA66), Nylon 6/6
  • Applications: General-Purpose, Industrial, Telecommunications

You May Also Be Interested in

TE Connectivity
CONN PLUG HSG 6POS / 6 Rectangular Connectors - Housings Plug Natural
Lowest to $0.4008
ECAD model for 640585-1
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Lowest to $0.7197
ECAD model for 1-1318118-9
Hirose Electric Co Ltd
CONN HEADER VERT 4POS 2.5MM / Connector Header Through Hole 4 position 0.098" (2.50mm)
Lowest to $0.1354
ECAD model for DF1BZ-4P-2.5DSA
TE Connectivity
CONN RECEPT 9 POS CST-100
Lowest to $0.3746
ECAD model for 770602-9
TE Connectivity
2.8MM RECP,SEAL,14AWG,REV REEL / Socket Contact Tin 14 AWG Crimp Power
Need more? Email Us
ECAD model for 1-1326032-1
TE Connectivity
CONN SOCKET 12-15AWG CRIMP TIN / Socket Contact Tin 12-15 AWG Crimp Power
Lowest to $0.1433
ECAD model for 964204-1
TE Connectivity
8W PLUG HOUSING ASSY NATU / Rectangular Connectors - Housings
Lowest to $0.1753
ECAD model for 1379659-5
TE Connectivity
CONN RCPT HSG 6POS 10.16MM / 6 Rectangular Connectors - Housings Receptacle Black 0.400" (10.16mm)
Lowest to $2.5740
ECAD model for 1-917807-3
TE Connectivity
CONN RCPT HSG 4POS 3.96MM / 4 Rectangular Connectors - Housings Receptacle Natural 0.156" (3.96mm)
Lowest to $0.2402
ECAD model for 176284-1

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention