Products specifications Report Issue?

Manufacturer Molex
Product Category Headers & Wire Housings
RoHS Details
Product Headers
Type Power
Number of Positions 12 Position
Pitch 4.2 mm (0.165 in)
Number of Rows 2 Row
Row Spacing 4.2 mm (0.165 in)
Mounting Style Through Hole
Termination Style Solder Pin
Mounting Angle Right Angle
Contact Gender Pin (Male)
Contact Plating Gold
Termination Post Length 3.6 mm (0.142 in)
Series 5569
Tradename Mini-Fit Jr.
Application Wire-to-Board, Power
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 105 C
Packaging Bulk
Brand Molex
Contact Material Brass
Current Rating 13 A
Flammability Rating UL 94 V-2
Housing Color Natural
Housing Material Nylon
Product Type Headers & Wire Housings
Factory Pack Quantity Factory Pack Quantity 150
Subcategory Headers & Wire Housings
Voltage Rating 600 V
Part # Aliases 39301121 A556912A2G 0039301121
Unit Weight 0.148680 oz
Ultra Librarian 3D Model Ultra Librarian 39301121 CAD Model

You May Also Be Interested in

Molex, LLC
Headers & Wire Housings 3 CKT RCPT HOUSING
Lowest to $0.1069
ECAD model for 39-01-4030
Molex, LLC
Headers & Wire Housings 24 CKT RCPT HOUSING
Need more? Email Us
ECAD model for 39-01-2240
Molex, LLC
Headers & Wire Housings KK 100 Hdr Assy FLk Assy FLk 04 ckt Tin
Need more? Email Us
ECAD model for 22-23-5044
JST Sales America Inc.
Headers & Wire Housings XH HEADER (TOP)
Lowest to $0.0362
ECAD model for B3B-XH-A (LF)(SN)
Molex, LLC
Headers & Wire Housings 3 CKT 2.5MM R/A HDR
Lowest to $0.1125
ECAD model for 22-05-7035
JST Sales America Inc.
Headers & Wire Housings SR HEADER (SMT TOP)
Lowest to $0.2292
ECAD model for BM04B-SRSS-TBT (LF)(SN)
JST Sales America Inc.
Headers & Wire Housings Not Available at Mouser
Lowest to $0.0331
ECAD model for PS-250
JST Sales America Inc.
Headers & Wire Housings Connector Header Through Hole 11 position
Lowest to $0.1929
ECAD model for B11B-XASK-1(LF)(SN)
Molex, LLC
Headers & Wire Housings VERT PCB HDR 3P GOLD FRICTION LOCK
Lowest to $0.5584
ECAD model for 22-11-2032

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention