Products specifications Report Issue?

Categories Relays
Estimated Pruduction Lead Time 22 Weeks
Features Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SOP (0.150", 3.81mm Width)
Manufacturer IXYS
Series CPC, OptoMOS®
Package Tube
Mounting Surface Mount
Package 8-SOP (0.150", 3.81mm Width)
Case / Package 8-SOIC
Family Name CPC2317
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867093-CPC2317N
Ultra Librarian 3D Model Ultra Librarian CPC2317N CAD Model

Description

The CPC2317N is a solid-state relay manufactured by IXYS.

  • Feature: Solid state SPST-NO + SPST-NC (1 Form A and B)
  • Package: 8-SOP (0.150", 3.81mm Width)
  • Family Name: CPC2317
  • Categories: Relays
  • Package: Tube
  • Mounting: Surface Mount
  • Supply and Demand Status: Limited
  • Quantity per Package: 50
  • MSL Level: 3 (168 hours)
  • Estimated Production Lead Time: 22 weeks

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
ECAD model for ED24D5R
Sensata-Crydom
SSR RELAY SPST-NO 40A 1-48V
Need more? Email Us
ECAD model for DC60D40C
Sensata-Crydom
SSR RELAY SPST-NO 65A 48-660V
Need more? Email Us
ECAD model for CMRD6065
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Need more? Email Us
ECAD model for 84134011
Sensata-Crydom
SSR RELAY PANEL MOUNT IP20 60VDC
Need more? Email Us
ECAD model for DC60D100C
Sensata-Crydom
SSR RELAY SPST-NO 50A 24-280V
Need more? Email Us
ECAD model for CC2450W3U
Sensata-Crydom
SSR RELAY SPST-NO 50A 48-660V
Need more? Email Us
ECAD model for CD4850W3V
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
Need more? Email Us
ECAD model for 2966650
Sensata-Crydom
SSR RELAY SPST-NO 50A 48-530V
Need more? Email Us
ECAD model for H12D4850-10

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7728 $59.0912
9+ $12.1213 $109.0917
13+ $11.7425 $152.6525
18+ $11.3637 $204.5466
23+ $10.9849 $252.6527
31+ $9.8485 $305.3035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention