Products specifications Report Issue?

Country of Origin US
Current Rating 30 A
Number of Circuits 12
Number of Contacts 12
Number of Rows 2
Orientation Vertical
REACH SVHC Unknown
RoHS Non-Compliant
Voltage Rating 600 V
Wire/Cable Gauge 18 AWG
Win Source Part Number 1074488-39100-2012
Categories Terminal Blocks
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 39100-2012 CAD Model

Description

The Molex LLC 1074488-39100-2012 is a 12-contact, 12-circuit, 2-row Terminal Block component with a voltage rating of 600V and a current rating of 30A.

  • Contacts: 12
  • Circuits: 12
  • Rows: 2
  • Voltage Rating: 600V
  • Current Rating: 30A
  • Orientation: Vertical
  • Wire/Cable Gauge: 18 AWG
  • RoHS: Non-compliant
  • REACH SVHC: Unknown
  • Supply and Demand Status: Shortage

You May Also Be Interested in

221
TE Connectivity
TERM BLK NEMA 2POS
Need more? Email Us
ECAD model for 221
On Shore Technology Inc.
TERM BLOCK PLUG 2POS STR 5.08MM
Need more? Email Us
ECAD model for OSTTJ025152
Curtis Industries
CONN BARRIER STRP 20CIRC 0.375"
Need more? Email Us
ECAD model for 1520
METZ CONNECT USA Inc.
Need more? Email Us
ECAD model for SM99S01VBNN07G7
Weidmuller
CONN TERM BLK GROUND 8-22 AWG
Need more? Email Us
ECAD model for 1010200000
On Shore Technology Inc.
TERM BLOCK PLUG 20POS STR 5.08MM
Need more? Email Us
ECAD model for OSTV8205150
Pololu Corporation
TERM BLOCK 6P 0.1" SIDE ENT
Lowest to €1.8395
ECAD model for 2495
WAGO Corporation
Lowest to €0.3683
ECAD model for 250-205
On Shore Technology Inc.
TERM BLOCK HDR 3POS 90DEG 5MM
Lowest to €1.3530
ECAD model for EDSTL950/3

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ €22.8924 €45.7848
5+ €18.7835 €93.9175
8+ €18.1965 €145.5721
11+ €17.6095 €193.7046
14+ €17.0225 €238.3152
18+ €15.2616 €274.7091
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention