Products specifications Report Issue?

Country of Origin CN
Current Rating 30 A
Number of Circuits 8
Number of Contacts 8
Number of Rows 2
Orientation Vertical
REACH SVHC Unknown
RoHS Non-Compliant
Voltage Rating 600 V
Wire/Cable Gauge 18 AWG
Win Source Part Number 977874-39100-2008
Categories Terminal Blocks
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 39100-2008 CAD Model

Description

This Molex Terminal Block has a voltage rating of 600 V and a current rating of 30 A.

  • Voltage Rating: 600 V
  • Current Rating: 30 A
  • Contacts/Circuits: 8
  • Orientation: Vertical
  • Wire/Cable Gauge: 18 AWG
  • RoHS: Non-compliant
  • Country of Origin: CN
  • Popularity: Low
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Phoenix Contact
CONN TERM BLK GROUND 10-26AWG
Lowest to €1.6200
ECAD model for 0441504
Amphenol Anytek
TERM BLOCK HOUSING 14POS 5.08MM
Need more? Email Us
ECAD model for KV1450500000G
Amphenol PCD
CONN TERM BLK 21POS 5MM R/A BK
Need more? Email Us
ECAD model for ESLM21100
Curtis Industries
CONN BARRIER STRP 15CIRC 0.375"
Lowest to €1.4165
ECAD model for 1515
Pololu Corporation
TERM BLOCK 6P 0.1" SIDE ENT
Lowest to €1.8395
ECAD model for 2495
On Shore Technology Inc.
TERM BLOCK PLUG 2POS STR 5.08MM
Need more? Email Us
ECAD model for OSTTJ025152
On Shore Technology Inc.
TERM BLOCK HDR 3POS 90DEG 5MM
Lowest to €1.3530
ECAD model for EDSTL950/3
Phoenix Contact
TERM BLK 2POS SIDE ENT 3.5MM PCB
Lowest to €0.5010
ECAD model for 1984617
On Shore Technology Inc.
TERM BLOCK HDR 4POS VERT 7.62MM
Need more? Email Us
ECAD model for EDSTLZ965/4

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention