Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex
Packaging Tray
Type Camera Socket
Number of Positions or Pins (Grid) 12 (2 x 6)
Pitch - Mating 0.028" (0.70mm)
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 12.0μin (0.30μm)
Contact Material - Mating Copper Alloy
Mounting Style SMT, Through Board
Features Open Frame
Termination Solder
Pitch - Post 0.028" (0.70mm)
Contact Finish - Post Gold
Contact Finish Thickness - Post Flash
Contact Material - Post Copper Alloy
Dielectric Material Thermoplastic
Temperature Range - Operating -55°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 500mA
Manufacturer Pack Quantity 2,700
MSL Level 1 (Unlimited)
Win Source Part Number 717128-1052000008
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1052000008 CAD Model

Description

This electronic component is a balance supply and demand product manufactured by Molex.

  • Manufacturer: Molex
  • Product: camera socket with an open frame
  • Popularity Rating: low
  • Win Source Part Number: 717128-1052000008
  • Mounting Styles: SMT and through board
  • Termination: solder
  • Positions/Pins (Grid): 12
  • Pitch-Mating: 0.028" (0.70mm)
  • Contact Finish-Mating: gold
  • Contact Material-Mating: copper alloy
  • Contact Finish Thickness-Mating: 12.0μin (0.30μm)
  • Pitch-Post: 0.028" (0.70mm)
  • Contact Finish-Post: gold
  • Contact Finish Thickness-Post: flash
  • Contact Material-Post: copper alloy
  • Temperature Range: -55°C ~ 85°C
  • Current Rating (Amps): 500mA
  • Manufacturer Pack Quantity: 2,700
  • MSL Level: 1 (Unlimited)
  • Dielectric Material: thermoplastic
  • Categories: connectors and interconnects

You May Also Be Interested in

Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 14POS GOLD
Need more? Email Us
ECAD model for 115-93-314-41-001000
Samtec Inc.
Conn DIP Socket SKT 22 POS 2.54mm Solder ST Thru-Hole Tube
Need more? Email Us
ECAD model for ICA-422-AGG
Mill-Max Manufacturing Corp.
CONN SOCKET PLCC 44POS TIN
Need more? Email Us
ECAD model for 540-44-044-17-400000
Omron
CONN IC DIP SOCKET 18POS GOLD
Need more? Email Us
ECAD model for XR2A-1801-N
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 28POS GOLD
Need more? Email Us
ECAD model for 110-13-328-41-001000
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 20POS GOLD / 20 (2 x 10) Pos DIP, 0.4" (10.16mm) Row Spacing Socket Gold Through Hole
Need more? Email Us
ECAD model for 126-93-420-41-003000
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 14POS GOLD
Need more? Email Us
ECAD model for 110-43-314-10-002000
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 24POS GOLD
Need more? Email Us
ECAD model for 299-43-624-10-002000
Preci-Dip
CONN IC DIP SOCKET 28POS GOLD
Need more? Email Us
ECAD model for 114-87-328-41-134161

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention