The Molex 39013045 is a 4-circuit connector housing designed for use with Mini-Fit Jr. series connectors. It is used in wire-to-wire and wire-to-board applications for reliable power and signal connections.
Applications:
- Power supplies
- Consumer electronics
- Industrial controls
- Automotive wiring harnesses
- Telecommunications equipment
Features:
- Mini-Fit Jr. Series
- 4 Circuits
- Single Row
- Plug Housing
- Positive locking mechanism for secure connections
Benefits:
- Ensures a reliable and secure electrical connection
- Prevents accidental disconnections with its positive locking feature
- Durable construction for long-lasting performance
- Easy to assemble with compatible Mini-Fit Jr. crimp terminals
- Versatile for a wide range of applications requiring power or signal transmission
Technical Specifications:
- Series: Mini-Fit Jr.
- Number of Circuits: 4
- Number of Rows: 1
- Gender: Male (Plug)
- Pitch: 4.2mm (0.165")
- Material: Nylon (PA) or Polyester (PBT)
- Color: Typically Natural (Off-White)
- Flammability Rating: UL 94V-0
- Operating Temperature: -40°C to +105°C
The Molex 39013045 provides a robust and reliable connection for various applications requiring a 4-circuit connector. Its design allows for easy assembly and secure mating with compatible Mini-Fit Jr. receptacles, ensuring stable performance in demanding environments.