EN
  • EN
  • DE

39-28-1123

Part No 39-28-1123
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Conn Wire to Board HDR 12 POS 4.14mm Solder ST Top Entry Thru-Hole Automotive Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA, TUV, UL
Color Clear, Natural
Connector Type Power, Rectangular
Contact Gender Male
Contact Material Brass
Contact Plating Tin
Country of Origin US
Current Rating 7 A
Depth 11.93 mm
Flammability Rating UL94 V-2
Gender Male
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Height 6.04 mm
Housing Color Black
Housing Material Nylon
Insulation Resistance 1 GΩ
Lead Free Yes
Lead Pitch 4.2 mm
Length 26.8 mm
Max Current Rating 3 A
Maximum Operating Temperature 105 °C
Max Voltage Rating (DC) 600.6 kV
Min Operating Temperature -40 °C
Mount Through Hole
Number of Circuits 12
Number of Contacts 12
Number of Lines 2
Number of Pins 12
Number of Poles 12
Number of Positions 12
Number of Rows 2
Orientation Vertical
Packaging Bulk
Pitch 4.2 mm
Plating Tin
Radiation Hardening No
RoHS Compliant
Row Spacing 5.5 mm
Shape Straight
Termination Solder
Test Voltage 1.5 kV
Voltage Rating 600 V
Voltage Rating (AC) 600 V
Voltage Rating (DC) 600 V
Width 11 mm
Working Voltage 250 V
Win Source Part Number 1038355-39-28-1123
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 39-28-1123 CAD Model

Description

The Molex power rectangular connector is a male connector with solder termination and nylon housing material.

  • Voltage Rating: 600 V
  • Current Rating: 7 A
  • Connector Type: Power, Rectangular
  • Positions: 12
  • Rows: Two
  • Row Spacing: 5.5 mm
  • Pitch: 4.2 mm
  • Color: Clear and natural
  • Housing Color: Black
  • Approvals: CSA, TUV, and UL
  • Halogen: Low
  • Used in: Circular connectors - housings
  • Alternative Parts: 770621-1, 1-1586585-2, 39-28-8120, 39-29-9122, 39-29-9127, 1-794066-0, 1-770621-0, 39-00-0039, 39-28-1063, 172330-1, 282109-1, 1586315-10-03928112-3, 0039281123, 039281123, 39-28-1123., 39/28/1123, 3928-1123, and 39281123

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5239 $52.3900
235+ $0.4299 $101.0265
365+ $0.4165 $152.0225
500+ $0.4030 $201.5000
645+ $0.3896 $251.2920
860+ $0.3493 $300.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,700 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess