EN
  • EN
  • DE

39-01-3022

Part No 39-01-3022
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 2 & 4 CKT.RECEPTACLE.MINI-FKT FR.SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1128354-39-01-3022
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 39-01-3022 CAD Model

Description

The 39-01-3022 is a Molex Mini-Fit Jr. header. It's a component used for board-to-wire connections. The header provides a robust and reliable connection point on a printed circuit board (PCB) for mating with a Mini-Fit Jr. receptacle connector. This connector is designed to handle moderate power and signal requirements.

Applications

  • Power supplies: Used as an output connector on power supply units.
  • Industrial equipment: Found in control systems and machinery for signal and power connections.
  • Consumer electronics: Employed in appliances, computers, and other electronic devices.
  • Automotive: Used in various automotive electronic systems.
  • Telecommunications equipment: Found in networking and communication devices.

Features

  • Mini-Fit Jr. interface: Ensures compatibility with Mini-Fit Jr. receptacle connectors.
  • Durable construction: Made from high-quality materials for long-lasting performance.
  • Positive polarization: Prevents accidental mismating.
  • Through-hole mounting: Provides a secure and stable connection to the PCB.
  • Available in various circuit sizes: Accommodates different wiring configurations.

Benefits

  • Reliable connection: Provides a secure and stable connection for power and signal transmission.
  • Easy mating: Designed for easy and quick connection with compatible receptacles.
  • Durable: Withstands harsh environments and ensures long-term performance.
  • Prevents mismating: Positive polarization eliminates the risk of incorrect connections.
  • Versatile: Suitable for a wide range of applications.

Additional Details

The 39-01-3022 header has 22 circuits. It is designed for through-hole mounting onto a PCB. The housing material is typically a durable plastic with a flammability rating of UL 94V-0. It is designed to mate with a Mini-Fit Jr. receptacle. The datasheet for the 39-01-3022 should be consulted for current and voltage ratings, operating temperature range, and recommended PCB layout. Always refer to the manufacturer's specifications for proper usage and safety precautions. The 39-01-3022 meets industry standards for safety and performance.

You May Also Be Interested in

Samtec Inc.
CONN HEADER SMD 40POS 2MM / Connector Header Surface Mount 40 position 0.079" (2.00mm)
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 1.27MM / Connector Header Surface Mount 10 position 0.050" (1.27mm)
Lowest to $0.6551
Amphenol
CONN SELF-MATE 70POS SMD GOLD / 70 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT?
Lowest to $4.0998
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Molex, LLC
CONN HEADER SMD 2POS 1.25MM / Connector Header Surface Mount 2 position 0.049" (1.25mm)
Lowest to $0.2843
Panasonic
CONN HDR 40POS SMD GOLD / 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $4.5490
Molex, LLC
CONN PLUG 6POS SMD GOLD / 6 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
AVX Corp/Kyocera Corp
CONN PLUG 10POS SMD GOLD / 10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $0.1157
Molex, LLC
CONN HEADER SMD 6POS 1.5MM / Connector Header Surface Mount 6 position 0.059" (1.50mm)
Lowest to $0.2509

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2310 $57.7500
610+ $0.1897 $115.7170
945+ $0.1836 $173.5020
1,300+ $0.1778 $231.1400
1,685+ $0.1719 $289.6515
2,250+ $0.1541 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess