EN
  • EN
  • DE

PIC18F25Q10-I/SS

Part No PIC18F25Q10-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SSOP / PIC series Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18Q
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC18F25Q10
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 47
Win Source Part Number 1132893-PIC18F25Q10-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18F25Q10-I/SS CAD Model

Description

Microchip Technology PIC18F25Q10-I/SS Microcontroller

The PIC18F25Q10-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications from industrial automation to consumer electronics. This MCU is part of the PIC18 Q10 family, which is renowned for its intelligent analog and core-independent peripherals coupled with Microchip's Core Independent Peripherals (CIPs) that enable system tasks to be offloaded from the CPU, allowing for lower power consumption and increased efficiency.

The PIC18F25Q10-I/SS comes in a compact SSOP-20 package and is based on an advanced 8-bit architecture with an enhanced mid-range core. It operates at a maximum frequency of 64 MHz, providing robust processing capabilities with a linear memory addressing of up to 2 MB. The device includes 32 KB of flash memory, 2 KB of RAM, and 256 Bytes of EEPROM, which allows for flexible data storage and management.

This microcontroller features a rich set of peripherals, including:

  • 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC) for automated signal analysis.
  • Multiple communication interfaces such as SPI, I2C, and EUSART for versatile connectivity options.
  • Configurable Logic Cells (CLC) that provide programmable logic for creating custom hardware-based functions.
  • 5-bit Digital-to-Analog Converter (DAC) for precise analog output capabilities.
  • Comparators with Voltage Reference (CVR) for real-time signal monitoring and control.

The PIC18F25Q10-I/SS also supports a range of advanced features like Direct Memory Access (DMA), which facilitates faster data transfers without CPU intervention, and Peripheral Pin Select (PPS), which allows for more flexible pin mapping. The device operates over a wide voltage range of 1.8V to 5.5V and is characterized for operation from -40°C to +125°C, ensuring reliable performance in harsh environments.

In summary, the PIC18F25Q10-I/SS MCU is an ideal choice for designers looking for a powerful, yet low-power solution with advanced peripherals and extensive integration to reduce system complexity and cost.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8559 $55.6770
70+ $1.5228 $106.5960
105+ $1.4752 $154.8960
145+ $1.4276 $207.0020
185+ $1.3801 $255.3185
245+ $1.2373 $303.1385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess