EN
  • EN
  • DE

38723-6512

Part No 38723-6512
Manufacturer Molex, LLC
Catalog OEM Parts (0 - 9)
Description Cross Referenced to MOLEX - Part MOL38723-6512
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Number of Pins 12
Packaging Bulk
RoHS Compliant
Win Source Part Number 1020778-38723-6512
Categories OEM Parts(0-9)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 38723-6512 CAD Model

Description

The 38723-6512 is a Micro-Fit 3.0 receptacle housing manufactured by Molex, LLC. It is designed to provide a secure and reliable connection for wire-to-board and wire-to-wire applications, commonly used in various electronic systems.

Applications:

  • Power Supplies: Connecting power cables to circuit boards.
  • Data Communications: Connecting data cables in networking equipment and computer systems.
  • Industrial Automation: Connecting control cables in machinery and automation systems.
  • Consumer Electronics: Connecting various components in electronic devices.
  • Automotive: Connecting wiring harnesses in automotive applications.

Features:

  • Connector Type: Micro-Fit 3.0 Receptacle Housing.
  • Number of Circuits: 12 circuits, allowing for multiple connections in a single housing.
  • Pitch: 3.0 mm pitch, providing a compact and high-density connection.
  • Material: Typically made from durable, high-temperature thermoplastic.
  • Color: Usually black, but colors may vary depending on the specific application.
  • Polarization: Features a polarization design to prevent mis mating.

Benefits:

  • Compact Size: 3.0mm pitch enables high-density connections in space-constrained applications.
  • Secure Connection: Provides a reliable and robust connection, ensuring signal integrity.
  • Easy to Use: Designed for easy mating and unmating, simplifying assembly and maintenance.
  • Polarization: Prevents incorrect connections, avoiding potential damage to the system.
  • Versatile: Suitable for various wire-to-board and wire-to-wire applications.
  • Durable: High-quality materials ensure long-term reliability.

Additional Details:

The 38723-6512 Micro-Fit 3.0 receptacle housing is designed to work with Micro-Fit 3.0 crimp terminals. It provides a secure and polarized connection, preventing accidental mis mating. The housing is typically made from a high-temperature thermoplastic material, which can withstand reflow soldering processes. The 3.0mm pitch allows for high-density connections, making it ideal for applications where space is limited. This connector is widely used in various industries due to its reliability and ease of use. It is important to use the correct crimp terminals and tooling to ensure a proper and reliable connection. The operating temperature range is typically -40°C to +105°C. Molex provides detailed specifications and application tooling information for this connector on their website.

You May Also Be Interested in

Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess