EN
  • EN
  • DE

35507-0500

Part No 35507-0500
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description Rectangular Power Connector, Sherlock Series, Crimp, Receptacle, 5, 2 Mm Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Natural
Connector Type Power, Receptacle, Rectangular, Socket
Contact Gender Female
Contact Resistance 20 mΩ
Country of Origin MX
Current Rating 2 A
Depth 6.7 mm
Fastening Type Latch
Flammability Rating UL94 V-0
Gender Receptacle
Glow Wire Compliant Non-compliant
Housing Color Natural
Housing Material Polyester
Insulation Resistance 1 GΩ
Lead Free Contains Lead
Length 12.3 mm
Max Current Rating 2 A
Max Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Cable, Free Hanging, PCB
Number of Circuits 5
Number of Contacts 5
Number of Pins 5
Number of Positions 5
Number of Rows 1
Orientation Straight
Packaging Bulk
Pitch 2 mm
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Schedule B 8536695050, 8536695050
Termination Crimp
Voltage Rating 125 V
Voltage Rating (AC) 125 V
Voltage Rating (DC) 125 V
Width 13.1 mm
Wire Gauge (Max) 24 AWG
Wire Gauge (Min) 30 AWG
Win Source Part Number 1207330-35507-0500
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 35507-0500 CAD Model

Description

The Molex 1207330-35507-0500 is a power receptacle connector that is crimped and latched.

  • Positions: 5
  • Rows: 1
  • Pitch: 2 mm
  • Voltage Rating: 125 V
  • Current Rating: 2 A
  • Contact Resistance: 20 mΩ
  • Insulation Resistance: 1 GΩ
  • Housing Material: Polyester
  • Color: Natural
  • Length: 12.3 mm
  • Width: 13.1 mm
  • Contacts: 5
  • Gender: Female
  • Mounting: Cable, Free Hanging, or PCB
  • RoHS: Compliant
  • Flammability Rating: UL94 V-0
  • Application: Custom parts

You May Also Be Interested in

Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Molex, LLC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Matsuo
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1415 $58.0150
995+ $0.1162 $115.6190
1,545+ $0.1125 $173.8125
2,125+ $0.1090 $231.6250
2,745+ $0.1053 $289.0485
3,675+ $0.0944 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,209 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess