EN
  • EN
  • DE

30490-2002

Part No 30490-2002
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description MINIFIT JR GRND PIN C TIN 18-24
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Reel - TR
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.90.4000
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 850436-30490-2002
Ultra Librarian 3D Model Ultra Librarian 30490-2002 CAD Model

Description

The Molex 30490-2002 is a KK 254 series header, designed for through-hole mounting on printed circuit boards (PCBs). This header provides a reliable connection point for wire-to-board applications. It is commonly used in various electronic devices and systems to facilitate the connection of wires to the PCB.

Applications

  • Consumer Electronics: Used in appliances, audio equipment, and other consumer devices for internal connections.
  • Industrial Equipment: Employed in control systems, machinery, and automation equipment for signal and power connections.
  • Computer Peripherals: Found in printers, scanners, and other computer accessories for board-to-wire connections.
  • Telecommunications: Used in communication devices, such as routers and switches, for reliable connections.
  • Automotive Electronics: Utilized in automotive control units and sensor connections.

Features

  • KK 254 Series: Part of the widely used KK connector system.
  • Through-Hole Mounting: Designed for secure and stable mounting on PCBs.
  • 2.54mm Pitch: Standard pitch for compatibility with various connectors and components.
  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • Positive Polarization: Ensures correct mating and prevents accidental disconnections.

Benefits

  • Reliable Connection: Provides a secure and stable electrical connection to the PCB.
  • Easy Assembly: Designed for quick and easy installation on PCBs.
  • Versatile Application: Suitable for a wide range of industries and applications.
  • Durable Performance: High-quality materials ensure long-term reliability.
  • Cost-Effective: Offers a balance of performance and affordability.

The Molex 30490-2002 header is typically constructed from a durable thermoplastic material, which provides excellent electrical insulation and mechanical strength. It features a 2.54mm (0.1 inch) pitch, which is a standard spacing for many electronic components. The header is designed for through-hole mounting, providing a strong and stable connection to the PCB. The housing includes polarization features to prevent mismating, ensuring that the connector is always properly aligned. This connector is available in various circuit sizes, ranging from single-circuit to multi-circuit configurations, making it suitable for a wide range of applications. It's designed to meet industry standards for safety and performance.

You May Also Be Interested in

Amphenol
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Lowest to $1.6149
Molex, LLC
CONN PLUG 64POS SMD GOLD / 64 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Lowest to $41.5223
Molex, LLC
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Lowest to $8.9732
Panasonic
CONN HDR 30POS SMD GOLD / 30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $2.6853
Molex, LLC
CONN RCPT HSG 14POS BLACK / 14 Rectangular Connectors - Housings Receptacle Black
Need more? Email Us
TE Connectivity
CONN HEADER VERT 10POS 5.08MM / Connector Header Through Hole 10 position 0.200" (5.08mm)
Lowest to $3.7279
Molex, LLC
CONN HEADER SMD 6POS 1.5MM / Connector Header Surface Mount 6 position 0.059" (1.50mm)
Lowest to $0.2509
Molex, LLC
CONN HEADER VERT 20POS 2MM / Connector Header Through Hole 20 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 50POS 1.27MM / Connector Header Surface Mount 50 position 0.050" (1.27mm)
Lowest to $5.0029

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0875 $50.3125
1,395+ $0.0718 $100.1610
2,160+ $0.0696 $150.3360
2,970+ $0.0674 $200.1780
3,845+ $0.0651 $250.3095
5,140+ $0.0584 $300.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess