The Molex 22-29-2051 is a 5-circuit KK 254 series connector housing. It is designed for wire-to-board connections, offering a reliable and space-saving solution for various electronic applications. The KK 254 system is widely recognized for its versatility and ease of use.
Applications
- Consumer electronics
- Industrial controls
- Telecommunications equipment
- Medical devices
- Automotive applications
Features
- 5 circuits
- 2.54mm (0.1 inch) pitch
- KK 254 series compatibility
- Durable housing material (typically nylon or similar polymer)
- Polarization features to prevent mismating
- Accepts a wide range of wire gauges (typically 22-30 AWG)
Benefits
- Reliable wire-to-board connections
- Space-saving design
- Easy assembly and mating
- Prevents incorrect connections due to polarization
- Versatile application in various industries
- Cost-effective solution for connector needs
Technical Specifications
Series: KK 254
Number of Circuits: 5
Pitch: 2.54mm (0.1 inch)
Material: Typically Nylon or similar polymer
Flammability Rating: UL 94V-0 (typically)
Wire Gauge: 22-30 AWG (typical, check datasheet for specifics)
Operating Temperature: Varies depending on material (check datasheet for specifics)
Mating Parts: Compatible KK 254 series headers and terminals
The 22-29-2051 connector housing ensures secure and reliable connections in diverse electronic systems. Its compact design and user-friendly features make it a popular choice among design engineers.