EN
  • EN
  • DE

22-28-1123

Part No 22-28-1123
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description KK 254 Breakaway Header, Right-Angle with Friction Lock, 12 Circuits, Tin (Sn) Plating. with Kinked PC Tails
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 100
Contact Material Brass
Contact Plating Tin
Country of Origin US
Current Rating 4 A
Glow Wire Compliant Non-compliant
Housing Material Nylon
Number of Circuits 12
Number of Positions 12
Number of Rows 1
Orientation Right Angle
Packaging Bulk
Pitch 2.54 mm
Plating Tin
RoHS Compliant
Termination Through Hole
Voltage Rating 250 V
Win Source Part Number 974943-22-28-1123
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 22-28-1123 CAD Model

Description

The Molex, LLC 974943-22-28-1123 is a 12-position through-hole connector with a pitch of 2.54mm and a right-angle orientation.

  • Positions: 12
  • Pitch: 2.54mm
  • Orientation: Right-Angle
  • Voltage Rating: 250V
  • Current Rating: 4A
  • Contact Material: Brass
  • Housing Material: Nylon
  • Contact Plating: Tin
  • Mounting Style: SMD (SMT)
  • RoHS Compliant: Yes
  • Glow Wire Compliance: Non-Compliant

You May Also Be Interested in

TE Connectivity
CONN RCPT HSNG MALE 31POS PNL MT
Lowest to $38.4197
Amphenol Industrial Operations
CONN RCPT HSNG MALE 3POS PNL MT
Need more? Email Us
TE Connectivity
CONN PLUG HSG FMALE 8POS INLINE
Need more? Email Us
Amphenol Sine Systems Corp
CONN RCPT HSNG FMALE 6POS PNL MT
Need more? Email Us
Cinch Connectivity Solutions
CONN PLG HSG FMALE 41POS INLINE
Need more? Email Us
TE Connectivity
CONN PLUG HSNG MALE 33POS INLINE
Need more? Email Us
Hirose Electric Co Ltd
CONN PLG HSG FMALE 12POS INLINE
Need more? Email Us
Amphenol Aerospace Operations
CONN PLG HSG FMALE 30POS INLINE
Need more? Email Us
Bulgin
CONN PLUG HSG MALE 3POS INLINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess