The Molex 22-05-7045 is a 4-position, single-row crimp housing from the KK 254 series. It is designed to accept crimp terminals and provide a secure and reliable connection in various electronic applications.
Applications:
- Signal and power connections in electronic equipment
- Wire-to-board connections
- Internal wiring in appliances
- Control panels
- Automotive electronics
Features:
- KK 254 series compatibility
- Single row configuration
- 4 positions (circuits)
- 2.54mm (0.1 inch) pitch
- Crimp termination
Benefits:
- Provides a reliable and cost-effective connection
- Allows for easy wire insertion and removal
- Offers a compact and space-saving design
- Ensures proper alignment and polarization
- Suitable for a wide range of wire gauges
Additional Details:
The 22-05-7045 housing is typically made of nylon or similar insulating material. It requires the use of compatible Molex KK 254 series crimp terminals. The 2.54mm pitch is a standard spacing for electronic components, ensuring compatibility with various connectors and PCBs. The housing provides polarization features to prevent incorrect mating. Proper crimping of the terminals is essential for a reliable and long-lasting connection. The KK 254 series is a widely used and well-established connector system, known for its versatility and reliability.