EN
  • EN
  • DE

54132-4097

Part No 54132-4097
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Description 0.50mm Pitch FFC/FPC Connector, Right Angle, SMT, ZIF, Bottom Contact Style, 40 Circuits, Lead-Free
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Manufacturer Homepage www.molex.com
RoHS State Request Verification
Win Source Part Number 758284-54132-4097
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 54132-4097 CAD Model

Description

The Molex 54132-4097 is a Flat Flex Cable (FFC) from Molex's range of interconnect solutions. This cable is designed to provide reliable and efficient signal transmission in various electronic devices. It is particularly suited for applications where space is limited and flexibility is essential. The 54132-4097 is engineered to meet the stringent requirements of modern electronics, ensuring a secure and consistent connection between components.

Applications

  • Consumer Electronics: Used in products such as digital cameras, camcorders, and portable media players for connecting displays and other internal components.
  • Automotive Electronics: Employed in dashboard displays, infotainment systems, and other vehicle electronics where space and flexibility are critical.
  • Industrial Equipment: Utilized in control panels, instrumentation, and other industrial devices for reliable data transmission.
  • Medical Devices: Found in medical imaging equipment, patient monitoring systems, and other medical electronics requiring high reliability.
  • Office Equipment: Used in printers, scanners, and copiers for connecting various internal components and ensuring smooth operation.

Features

  • High Flexibility: The flat and flexible construction allows the cable to bend and fold easily, making it suitable for tight spaces and dynamic applications.
  • Multiple Conductors: Features a specific number of conductors to support parallel data transmission, enhancing data transfer rates. Number of pins is found in the part number description.
  • Durable Construction: Made from high-quality materials that provide excellent resistance to wear, tear, and environmental factors.
  • Precise Pitch: Designed with a precise conductor pitch to ensure accurate and consistent signal transmission.
  • EMI Shielding: May include shielding to minimize electromagnetic interference, ensuring signal integrity in noisy environments.

Benefits

  • Space Optimization: The flat design saves space, allowing for more compact and efficient electronic designs.
  • Reliable Connection: Provides a stable and secure connection, minimizing the risk of signal loss or intermittent connectivity.
  • Easy Assembly: Designed for easy insertion and removal, simplifying the assembly and maintenance process.
  • Improved Performance: Ensures accurate data transmission, leading to better overall performance of the electronic device.
  • Cost-Effectiveness: Offers a cost-effective solution for interconnecting components without sacrificing quality or reliability.

Additional Details

The Molex 54132-4097 FFC is designed to be compatible with standard FFC connectors, facilitating easy integration into existing systems. Its flexibility makes it suitable for applications involving movement or vibration. The cable's materials are selected for their robustness and resistance to environmental conditions, ensuring long-term reliability. The precise pitch and conductor arrangement contribute to its high signal integrity and overall performance.

You May Also Be Interested in

AVX Corp/Kyocera Corp
0.3MM PITCH - 09 POS - RT ANGLE / 9 Position FPC Connector Contacts, Top and Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $1.2513
Panasonic
CONN FPC 4POS 0.50MM R/A / 4 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC FPC TOP 6POS 0.50MM R/A / 6 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Panasonic
CONN FPC TOP 23POS 0.3MM SMD R/A / 23 Position FPC Connector Contacts, Top 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
Molex, LLC
CABLE FFC/FPC 12POS 1MM 2\
Need more? Email Us
AVX Corp/Kyocera Corp
FPC 0.5MM / 20 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $3.7387
Hirose Electric Co Ltd
CONN FPC BOTTOM 37POS 0.30MM R/A / 37 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 7POS 1.00MM R/A / 7 Position FFC, FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle
Lowest to $0.4906
Hirose Electric Co Ltd
CONN FFC BOTTOM 20POS 0.50MM R/A / 20 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.5025

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2782 $52.7820
24+ $4.3309 $103.9416
36+ $4.1955 $151.0380
50+ $4.0602 $203.0100
64+ $3.9249 $251.1936
86+ $3.5188 $302.6168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,102 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess