EN
  • EN
  • DE

173107-0060

Part No 173107-0060
Manufacturer Molex, LLC
Catalog D - Sub Connectors
Description FCT Mixed Layout D-Sub Connector Female Straight SDR Cup Gold Tin-plated Shell 7CKT 5 Pins
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color Green
Connector Type D-Sub, Power, Receptacle
Contact Plating Gold
Country of Origin DE
Current Rating 5 A
Gender Female
Housing Material Steel
Maximum Operating Temperature 130 °C
Min Operating Temperature -55 °C
Mount Panel
Number of Circuits 5
Number of Pins 7
Number of Rows 2
Orientation Straight
Packaging Carton
RoHS Non-Compliant
Termination Solder
Win Source Part Number 1037597-173107-0060
Categories D - Sub Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 173107-0060 CAD Model

Description

The Molex 1037597-173107-0060 is a D-sub power receptacle connector with 5 circuits and 7 pins.

  • Connector Type: D-sub power receptacle
  • Circuits: 5
  • Pins: 7
  • Current Rating: 5A
  • Termination: through-hole
  • Housing Material: steel
  • Contact Plating: gold
  • Orientation: straight
  • Mounting: panel
  • Applications: general purpose, industrial and telecommunications
  • Package: carton
  • Color: green
  • Popularity: low
  • Supply and Demand Status: shortage

You May Also Be Interested in

3M
SCREW BRDLOCK #4-40 9.5MM 1=1PC
Need more? Email Us
Omron
CONN DSUB JACKSCREW
Need more? Email Us
Positronic
CONN D-SUB RCPT 25P PNL MT CRIMP
Lowest to $25.6285
ITT Cannon, LLC
CONN JACKSCREW LP SLOTTED M5
Need more? Email Us
TE Connectivity
CONN D-SUB (2)MOUNT SCREW #4-40
Need more? Email Us
HARTING
CONN JACKSCREW 4-40
Need more? Email Us
TE Connectivity
CONN D-SUB SCREWLOCK FEMALE .050
Need more? Email Us
TE Connectivity
D-SUB ACCS
Need more? Email Us
Amphenol
CONN SCREWLOCK DSUB FEML M3/4-40
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess