EN
  • EN
  • DE

15-92-1430

Part No 15-92-1430
Manufacturer Molex, LLC
Catalog D - SUB, D - SHAPED connectors
Description 1.27MM PITCH EBBI 50D RECEPTACLE / Position Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Mfr Molex, LLC
Series *
Package Box
Product Status Active
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 961369-15-92-1430
Ultra Librarian 3D Model Ultra Librarian 15-92-1430 CAD Model

Description

The Molex 15-92-1430 is a standard D-sub connector designed for various input/output applications. This connector provides a reliable and cost-effective solution for connecting devices in a wide range of electronic systems.

Applications

  • Computer peripherals (e.g., printers, scanners)
  • Data acquisition systems
  • Industrial control equipment
  • Telecommunications equipment
  • Medical devices

Features

  • Standard D-sub design: Compatible with a wide range of industry-standard cables and connectors.
  • Multiple pin counts: Available in various pin configurations to suit different application requirements.
  • Durable construction: Constructed from high-quality materials for long-lasting performance.
  • Polarized mating: Ensures correct alignment and prevents damage to the connector or equipment.
  • Shielded options: Available with shielding to minimize electromagnetic interference (EMI).

Benefits

  • Reliable connection: Provides a secure and stable electrical connection.
  • Versatile: Suitable for a wide range of applications due to its industry-standard design.
  • Cost-effective: Offers a balance of performance and price, making it a competitive solution for various connectivity needs.
  • Easy to use: The polarized mating and intuitive design simplify the assembly process.
  • Intermateability: Designed to be intermateable with other standard D-sub connectors.

Additional Details

The Molex 15-92-1430 connector comes in different pin counts and mounting styles, such as through-hole and surface mount. The specific model number will determine the exact configuration. Refer to the Molex datasheet for complete specifications, including voltage and current ratings, operating temperature range, and mating connector information. Shielded versions are recommended for applications where EMI is a concern. D-sub connectors are widely used in legacy systems and continue to be a viable option for many new designs.

You May Also Be Interested in

3M
CONN RCPT 80POS PCB SOLDER
Need more? Email Us
Amphenol
D-Sub Backshells 15P STRT EXIT METAL HOOD
Need more? Email Us
3M
CONN RCPT 26POS R/A SOLDER
Need more? Email Us
3M
CONN PLUG 68POS STR IDC
Need more? Email Us
3M
CONN RCPT 20POS VERT SOLDER
Lowest to $10.4917
TE Connectivity
CHAMP 050 B/B REC H W/LEG 60P / Position Connector
Need more? Email Us
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Lowest to $38.1373
3M
CONN RCPT 26POS PCB SOLDER
Lowest to $20.2843
TE Connectivity
CONN PLUG 50POS STR IDC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0619 $51.5475
60+ $1.6919 $101.5140
92+ $1.6390 $150.7880
127+ $1.5861 $201.4347
164+ $1.5333 $251.4612
219+ $1.3746 $301.0374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess