EN
  • EN
  • DE

15-06-0246

Part No 15-06-0246
Manufacturer Molex, LLC
Catalog OEM Parts (0 - 9)
Description Connector; Soft Shell; Mini-universal Mate-n-lok; 24 Position; Nylon; White
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Natural
Connector Type Male Pin, Plug
Country of Origin US
Current Rating 13 A
Depth 25.6 mm
Gender Male
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Housing Material Nylon
Length 57.8 mm
Maximum Operating Temperature 105 °C
Max Voltage Rating (DC) 600.6 kV
Min Operating Temperature -40 °C
Mount Cable, Panel, Snap in
Number of Contacts 24
Number of Positions 24
Number of Rows 2
Orientation Straight
Packaging Bulk
Pitch 4.2 mm
REACH SVHC Unknown
RoHS Compliant
Row Spacing 4.191 mm
Termination Crimp
Width 16.8 mm
Win Source Part Number 1039108-15-06-0246
Categories OEM Parts(0-9)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 15-06-0246 CAD Model

Description

The Molex 1039108-15-06-0246 is a male pin, plug connector that has 24 positions and a 4.2mm pitch.

  • Color: Natural
  • Rows: 2
  • Row Spacing: 4.191mm
  • Termination: Crimp
  • Current Rating: 13A
  • Length: 57.8mm
  • Housing Material: Nylon
  • Orientation: Straight
  • Width: 16.8mm
  • Category: OEM parts(0-9)
  • Alternative Parts (Cross-Reference): 770587-1, 39-01-2241, 2-794953-4, 2-1586018-4, 2-1586017-4, 39-01-2246, 35318-24200015060246, 015060246, 15-06-0246.., 15060246, and 42475-2421
  • Country of Origin: US
  • Low Halogen Free: Yes
  • Supply and Demand Status: Shortage
  • Maximum Operating Temperature: 105 °C
  • Mounting: Cable, Panel, Snap-in
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -40 °C
  • Max Voltage Rating (DC): 600.6 kV
  • REACH SVHC: Unknown
  • Glow Wire Compliant: No

You May Also Be Interested in

Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Amd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess