EN
  • EN
  • DE

14-56-7091

Part No 14-56-7091
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Header Connector, cable Mount, plug, 9 Contacts, skt, 0.1 Pitch, crimp Terminal
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type IDC, Receptacle, Socket
Contact Material Bronze
Contact Plating Tin
Contact Resistance 15 mΩ
Country of Origin US
Current Rating 3 A
Depth 15.24 mm
Gender Female
Housing Color Black
Housing Material Polyester
Length 22.83 mm
Max Operating Temperature 105 °C
Max Voltage Rating (AC) 250 V
Min Operating Temperature -40 °C
Mount Free Hanging
Number of Circuits 9
Number of Contacts 9
Number of Positions 9
Number of Rows 1
Orientation Straight
Pitch 2.54 mm
Plating Tin
RoHS Compliant
Termination IDT
Wire/Cable Gauge 22 AWG
Wire/Cable Type Discrete
Win Source Part Number 1159542-14-56-7091
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 14-56-7091 CAD Model

Description

The 1159542-14-56-7091 is a 9 position connector with a pitch of 2.54 mm and manufactured by Molex.

  • Positions: 9
  • Pitch: 2.54 mm
  • Color: Black
  • Type: IDC, Receptacle, Socket
  • Rows: One
  • Termination: IDT
  • Contact Material: Bronze
  • Contact Plating: Tin
  • Current Rating: 3 A
  • Contact Resistance: 15 mΩ
  • Housing Material: Polyester
  • Housing Color: Black
  • Depth: 15.24 mm
  • Mounting: Free Hanging
  • RoHS: Compliant
  • Voltage Rating: 250 V
  • Wire/Cable Type: Discrete
  • Wire/Cable Gauge: 22 AWG
  • Maximum Operating Temperature: 105 °C

You May Also Be Interested in

TE Connectivity
PLUG ASM
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess