EN
  • EN
  • DE
  • IT

1300061171

Part No 1300061171
Manufacturer Molex, LLC
Catalog Cables, Wires Fiber Optic Cables
Description Single End Cordset Straight Female Mini Single Keyway 600VAC/DC 8A - 1300061171
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 3.6 m
Color Yellow
Connector Type Circular, Wire Leads
Connector Type A Circular, Receptacle
Connector Type B Connector
Contact Material Brass
Contact Plating Gold
Country of Origin US
Current Rating 8 A
Gender Female
Insulation Color Yellow
Insulation Material PVC
Length 3.6576 m
Mount Cable
Number of Conductors 5
Number of Cores 5
Number of Pins 5
Orientation Straight
Packaging Bulk
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Shielding Unshielded
Voltage Rating 600 V
Wire/Cable Gauge 16 AWG
Wire/Cable Type Round
Win Source Part Number 1155379-1300061171
Categories Cables, Wires Fiber Optic Cables
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1300061171 CAD Model

Description

The Molex LLC Circular Connector with Wire Leads is a female connector with a voltage rating of 600 V and a current rating of 8 A.

  • Voltage Rating: 600 V
  • Current Rating: 8 A
  • Conductors: 5
  • Pins: 5
  • Cable Length: 3.6 m
  • Contact Material: Brass
  • Contact Plating: Gold
  • Shielding: Unshielded
  • Orientation: Straight
  • Packaging: Bulk
  • Color: Yellow
  • Insulation Material: PVC
  • Connector Type: Circular with a receptacle
  • Connector Type B: Connector
  • RoHS Compliant: Yes

You May Also Be Interested in

Amphenol
Hsd Fsz to Usb L=1080MM / Bag
Need more? Email Us
Multicomp
Computer Cable, Modem, 6FT, Gray
Need more? Email Us
Samtec Inc.
.050 CABLE PLUG / 20 Position Cable Assembly Rectangular Plug to Plug 0.983' (299.72mm, 11.80")
Need more? Email Us
TE Connectivity
Multi-Conductor Cables 55/0322-14-6/9CS2725
Need more? Email Us
TE Connectivity
55PC CABLE / 4 (1 Twisted Quad) Conductor Multi-Conductor Cable 24 AWG
Need more? Email Us
Samtec Inc.
Ribbon Cables / IDC Cables IDC Socket Cable Assemblies, 2.00mm Pitch
Need more? Email Us
Molex, LLC
Cable Assembly Mic 4P M/mp St/st D-coded 30M
Need more? Email Us
Samtec Inc.
Ribbon Cables / IDC Cables IDC Socket and Terminal Cable Assemblies, 0.100 Pitch
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 10 Position Cable Assembly Rectangular Socket to Socket 0.337' (102.62mm, 4.04")
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess