EN
  • EN
  • DE

1211810033

Part No 1211810033
Manufacturer Molex, LLC
Catalog Sensor Cable Assemblies
Description DIN 18MM AC BLK PVC 1M MC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Positions 4
Connector - Sensor Rectangular
Termination Connector
Connector - Cable Circular
Cable Length 1m
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1614797-1211810033
Ultra Librarian 3D Model Ultra Librarian 1211810033 CAD Model

Description

N

You May Also Be Interested in

Molex, LLC
DIN 18MM AC BLK PVC 1M MC
Need more? Email Us
Omron
3M CABLE W CONNECTOR
Need more? Email Us
Omron
10M CABLE W CONNECTOR
Need more? Email Us
Festo Corporation
PLUG SOCKET WITH CABLE
Need more? Email Us
Molex, LLC
CAB452N 3X075X3000 PUR BK
Need more? Email Us
Omron
5M CABLE W 2 CONNECTORS
Need more? Email Us
Omron
10M CABLE W 2 CONNECTORS
Need more? Email Us
Omron
F39-CN8
Need more? Email Us
Omron
20M CABLE W 2 CONNECTORS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess