EN
  • EN
  • DE

1210350160

Part No 1210350160
Manufacturer Molex, LLC
Catalog Sensor Cable Assemblies
Description DIN 9.4MM BLK PVC 0.6M NO CKT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Positions 4
Connector - Sensor Rectangular
Termination Connector
Connector - Cable M12
Cable Length 16m
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1614790-1210350160
Ultra Librarian 3D Model Ultra Librarian 1210350160 CAD Model

Description

N

You May Also Be Interested in

Omron
10M CABLE W CONNECTOR
Need more? Email Us
Omron
3M CABLE W CONNECTOR
Need more? Email Us
Molex, LLC
DIN 9.4MM BLK PVC 0.6M NO CKT
Need more? Email Us
Festo Corporation
PLUG SOCKET WITH CABLE
Need more? Email Us
Omron
20M CABLE W 2 CONNECTORS
Need more? Email Us
Omron
F39-CN8
Need more? Email Us
Omron
3M CABLE W 2 CONNECTORS
Need more? Email Us
Molex, LLC
CAB452N 3X075X3000 PUR BK
Need more? Email Us
Molex, LLC
DIN 18MM AC BLK PVC 1M MC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess