EN
  • EN
  • DE
  • IT

106127-1690

Part No 106127-1690
Manufacturer Molex, LLC
Catalog Fiber Optic Connectors
Description Fiber Optic Connectors FIBER OPTICS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1308456-106127-1690
Manufacturer Molex
Category Fiber Optic Connectors
Type Duplex
Mode Multimode, Singlemode
Color Blue (Aqua)
Number of Positions 2 Position
Convert From (Adapter End) LC
Convert To (Adapter End) LC
Operating Temperature (Min) - 40 C
Operating Temperature (Max) + 85 C
Ultra Librarian 3D Model Ultra Librarian 106127-1690 CAD Model

Description

LC Adapter, Duplex, Metal Body, Ceramic Alignment Sleeve, Small Flange, Snap Mount Style, SC Footprint, Single Side Metal Shutters

You May Also Be Interested in

TYCLON
Coupler Fiber Optic Connector SC To SC
Need more? Email Us
Molex, LLC
CONN COUPLER RCPT LC-LC DUPLEX / Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Flange
Need more? Email Us
HARTING
PUSH PULL LC M16 RECEPTACLE SM G
Need more? Email Us
TYCLON
Coupler Fiber Optic Connector SC To SC
Need more? Email Us
Greenlee Communications
CONN ADAPT RCPT SOC-HMS SIMPLEX
Need more? Email Us
Hittite
Connector, Black, Wt 156.00 g, 4 Contacts, LC Duplex Series
Need more? Email Us
TYCLON
Coupler Fiber Optic Connector LC To LC
Need more? Email Us
TYCLON
Coupler Fiber Optic Connector SC To LC
Need more? Email Us
Broadcom Limited
CONN FIBER RECEPTACLE DUPLEX / Fiber Optic Receptacle Connector Duplex Blue
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess