EN
  • EN
  • DE

1041681636

Part No 1041681636
Manufacturer Molex, LLC
Catalog Memory Connectors - PC Card Sockets
Description CONN MICRO SIM COMBO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Memory Connectors - PC Card Sockets
Mfr Molex, LLC
Series 104168
Package Bulk
Product Status Obsolete
Card Type Combo - microSD™, Micro SIM
Number of Positions 8
Connector Type Connector
Insertion, Removal Method Push In, Pull Out
Mounting Type Surface Mount, Right Angle
Height Above Board 0.090" (2.28mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Base Product Number 104168
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 905059-1041681636
Ultra Librarian 3D Model Ultra Librarian 1041681636 CAD Model

Description

The 905059-1041681636 is a PC card socket connector from Molex, LLC.

  • Category: Memory Connectors
  • Card Type: Combo microSD™ and Micro SIM
  • Series: 104168
  • Package: Bulk
  • Height Above Board: 0.090" (2.28mm)
  • Standard Package: 1 piece
  • Insertion Method: Push In
  • Removal Method: Pull Out
  • Mounting Type: Surface Mount
  • Orientation: Right Angle
  • HTSUS Code: 8536.69.4040
  • Product Status: Obsolete

You May Also Be Interested in

Molex, LLC
CONN MICRO SIM CARD PUSH-PULL
Need more? Email Us
Molex, LLC
8 (6 + 2) Position Card Connector Secure Digital - microSD Surface Mount, Right Angle Gold
Lowest to $0.8732
Hirose Electric Co Ltd
CONN COMPACT FLASH CARD R/A SMD
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
Surface Mount 260P SMD,P=0.5mm,Surface Mount,Right Angle Inline Module Sockets RoHS
Lowest to $1.9180
ATTEND Technology
CONN MINI SIM SOCKET
Lowest to $1.2166
Hirose Electric Co Ltd
CONN COMPACT FLASH CARD R/A SMD
Need more? Email Us
Molex, LLC
CONN SIM CARD PUSH-PULL R/A SMD
Need more? Email Us
Amphenol FCI
SMARTCARD CNR L26 F04 LF
Lowest to $0.8143
Hirose Electric Co Ltd
CONN COMPACT FLASH CARD R/A SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess