EN
  • EN
  • DE

0797581149

Part No 0797581149
Manufacturer Molex, LLC
Catalog Cable Assemblies
Description MICROLOCK PLUS TIN PLATED 300MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable AssembliesJumper Wires, Pre-Crimped Leads
Manufacturer Molex
Series Micro-Lock PLUS 79758
Packaging Bag
Part Status Active
Contact End Socket to Socket
Length 11.8" (300.0mm)
Wire Gauge 26 AWG
Contact Finish Tin
Color Black
Number of Rows 1
Number of Conductors 1
Base Product Number 079758
Ultra Librarian 3D Model Ultra Librarian 0797581149 CAD Model

You May Also Be Interested in

Molex, LLC
PICOBLADE 2 CIRCUIT 600MM
Lowest to $7.8355
Molex, LLC
MICROLOCK PLUS TIN PLATED 300MM
Need more? Email Us
GCT
COAX CBL MHF1 TO SMA 5.9"
Need more? Email Us
Molex, LLC
CABLE 28AWG 300MM RED
Need more? Email Us
Radiall USA, Inc.
RF Cable Assemblies SUBCLIC FF KX3 100CM 2X114060
Need more? Email Us
TE Connectivity
COAX CBL U.FL TO RP-SMA 3.9"
Lowest to $14.5090
Molex, LLC
PICOBLADE 3 CIRCUIT 300MM
Lowest to $9.5024
Molex, LLC
PICOBLADE PRE-CRP LEAD 304MM
Lowest to $1.9090
TE Connectivity
MICRO-MATCH LEAD 16P 150MM
Lowest to $9.5100

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess