EN
  • EN
  • DE

0755860007

Part No 0755860007
Manufacturer Molex, LLC
Catalog Pluggable Connectors
Description CONN MINI SAS RCP 68P SLD RA SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 12 Weeks
Features 68 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Manufacturer Molex, LLC
Series iPass PCI Express 75586
Package Reel - TR
Mounting Surface Mount, Right Angle
Family Name 75586
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number WM1115TR-ND, 23-75586-0007CT, WM1115CT-ND, 0755860007-C, 755860007-C, WM1115CT, 755860007, WM1115DKR, 075586-0007, 23-0755860007TR, WM1115TR, WM1115DKR-ND, 075586-0007-C, 75586-0007, 23-75586-0007DKR, 75586-0007-C
Quantity per package 550
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908365-0755860007
Ultra Librarian 3D Model Ultra Librarian 0755860007 CAD Model

Description

The 908365-0755860007 from Molex, LLC is a high-popularity iPass PCI Express 75586 connector.

  • Position: 68-position
  • Connector Type: SAS, mini receptacle connector
  • Mounting: Solder surface mount, right angle
  • Package: Reel-TR
  • Mounting Style: Surface mount, right-angle
  • Estimated Production Lead Time: 12 weeks
  • Quantity per Package: 550
  • MSL Level: Unlimited
  • REACH: Unaffected
  • Application: High-speed data transfer

You May Also Be Interested in

Amphenol
CONN SAS RCPT 29POS SLD SMD
Lowest to $8.3656
TE Connectivity
CONN SFP CAGE 1X2 PRESS-FIT R/A / Position SFP Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle
Need more? Email Us
Molex, LLC
CONN SFP CAGE PRESS-FIT R/A / Position SFP Cage Connector Press-Fit Through Hole, Right Angle
Lowest to $28.8311
Pulse
CONN SFP CAGE PRESS-FIT R/A
Lowest to $2.1579
Phoenix Contact
12A 1x8P 8P 5.08mm Male Plug Green 8 Screw 1 P=5.08mm Headers, Plugs and Sockets RoHS
Lowest to $4.8314
Amphenol FCI
CONN IND MINI I PLG 8POS IDC STR
Need more? Email Us
TE Connectivity
CONN SFP CAGE 1X2 PRESS-FIT R/A / Position SFP Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle
Lowest to $25.5023
Amphenol FCI
SAS RECEP VERT SMT
Lowest to $1.5194
Molex, LLC
I/O Connectors HANDYLINK CRADLE 16P
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess