EN
  • EN
  • DE

MBRB2515LG

Part No MBRB2515LG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description SWITCHMODE Power Rectifier ORing Function Diode D2PAK Surface Mount Power Package | DIODE SCHOTTKY 15V 25A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 15V
Current - Average Rectified (Io) 25A
Voltage - Forward (Vf) (Maximum) at If 450mV at 25A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 15mA at 15V
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Operating Temperature - Junction 100°C (Maximum)
Family Part Number MBRB2515
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1216261-MBRB2515LG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian MBRB2515LG CAD Model

Description

MBRB2515LG - Schottky Barrier Rectifier from ON Semiconductor

The MBRB2515LG is a high-performance Schottky Barrier Rectifier designed by ON Semiconductor, renowned for its efficiency and reliability in power management applications. This state-of-the-art rectifier is engineered to provide a seamless solution for systems requiring low voltage, high-frequency rectification, and freewheeling operations in power supplies and other power-switching applications.

Constructed with robust and durable materials, the MBRB2515LG boasts an impressive average rectified forward current of 25A, making it an ideal choice for handling significant power levels. Its low forward voltage drop ensures high efficiency, which is critical in minimizing energy loss and heat generation in high-power circuits. This characteristic is particularly beneficial in enhancing the overall performance of power inverters, DC-DC converters, and motor control circuits.

The device comes in a compact, surface-mount D2PAK package, which not only saves valuable board space but also facilitates better thermal conduction and improved mechanical robustness. The low-profile design of the MBRB2515LG is well-suited for applications where space is at a premium, without compromising on power handling capabilities.

With a peak repetitive reverse voltage of 15V, the MBRB2515LG provides a reliable barrier against high reverse voltage spikes, which are common in switching power supplies. The rectifier's fast switching capability is attributed to its Schottky Barrier design, allowing for rapid transition from conducting to non-conducting states, thereby reducing switching losses and improving efficiency in high-frequency applications.

ON Semiconductor's MBRB2515LG is also environmentally friendly, as it is lead-free and RoHS compliant, ensuring that it meets the latest environmental standards and regulations. This commitment to sustainability makes it a forward-thinking choice for manufacturers looking to create eco-friendly products.

In summary, the MBRB2515LG from ON Semiconductor is a versatile and efficient Schottky Barrier Rectifier that offers designers a reliable and compact solution for a wide range of power management applications. Its combination of high current capability, low forward voltage drop, and fast switching speed makes it a top contender for engineers looking to optimize their power circuit designs.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4113 $57.8712
59+ $1.9785 $116.7315
91+ $1.9168 $174.4288
125+ $1.8549 $231.8625
162+ $1.7930 $290.4660
216+ $1.6075 $347.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess