EN
  • EN
  • DE

0747540102

Part No 0747540102
Manufacturer Molex, LLC
Catalog Pluggable Connectors
Description CONN SFP+ CAGE PRESS-FIT R/A / Position SFP+ Cage Connector Press-Fit Through Hole, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors>Pluggable Connector Assemblies
Mfr Molex, LLC
Series 74754
Package Bulk
Product Status Obsolete
Connector Style Cage
Connector Type SFP+
Number of Positions -
Mounting Type Through Hole, Right Angle
Termination Press-Fit
Features EMI Shielded
Contact Finish -
Contact Finish Thickness -
Base Product Number 074754
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 1,152 pcs
Win Source Part Number 1381143-0747540102
Ultra Librarian 3D Model Ultra Librarian 0747540102 CAD Model

Description

The 74754 series SFP+ pluggable connector assembly is a high-performance connector designed for use in electronic devices.

  • Shielding: EMI
  • Connector Type: SFP+
  • Termination: Press-Fit
  • Connector Style: Cage
  • Mounting Type: Through Hole, Right Angle
  • Series: Mini-Fit Jr 87427
  • Manufacturer: Molex, LLC
  • Status: Obsolete
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)
  • REACH: Unaffected
  • ECCN: EAR99
  • HTSUS: 8536.69.4040
  • Base Product Number: 074754
  • Standard Package: 1,152 pieces

You May Also Be Interested in

Amphenol
CONN SFP+ CAGE PRESS-FIT R/A
Need more? Email Us
Amphenol FCI
CONN MINI HD SAS RCPT 1X2 32P RA
Lowest to $94.7822
TE Connectivity
CONN SFP CAGE 1X2 PRESS-FIT R/A / Position SFP Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle
Lowest to $25.5023
Amphenol
CONN MINI SAS RCP 26P SLD RA SMD
Need more? Email Us
Amphenol FCI
SAS RECEP VERT SMT
Lowest to $1.5194
Molex, LLC
26 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Need more? Email Us
Molex, LLC
CONN SFP+ RCPT 20POS SLD R/A SMD / 20 Position SFP+ Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $17.7073
Pulse
CONN SFP CAGE PRESS-FIT R/A
Lowest to $2.1579
TE Connectivity
CONN ZQSFP+ RCPT 38P SLD RA SMD / 38 Position ZQSFP+ Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $3.8490

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess