EN
  • EN
  • DE

0747030307

Part No 0747030307
Manufacturer Molex, LLC
Catalog Pluggable Connectors
Description CONN HSSDC2 RCPT 7POS SLD R/A / 7 Position HSSDC2 Receptacle Connector Solder Through Hole, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors>Pluggable Connector Assemblies
Mfr Molex, LLC
Series 74703
Package Tape & Reel (TR)
Product Status Obsolete
Connector Style Receptacle
Connector Type HSSDC2
Number of Positions 7
Mounting Type Through Hole, Right Angle
Termination Solder
Features Shielded
Contact Finish Gold
Contact Finish Thickness 5.00µin (0.127µm)
Base Product Number 074703
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 600 pcs
Win Source Part Number 1380408-0747030307
Ultra Librarian 3D Model Ultra Librarian 0747030307 CAD Model

Description

The 1380408-0747030307 is a pluggable connector assembly from Molex, LLC.

  • Series: 74703
  • Shielded: Yes
  • Connector Type: HSSDC2
  • Termination: Solder
  • Contact Finish: Gold with a thickness of 5.00µin (0.127µm)
  • Package: Tape & reel (TR)
  • Connector Style: Receptacle
  • Positions: 7
  • Mounting: Through-hole, right-angle
  • ECCN: EAR99 compliant
  • REACH: Unaffected by REACH regulations
  • Standard Package: 600 pcs
  • Status: Obsolete

You May Also Be Interested in

Phoenix Contact
12A 1x8P 8P 5.08mm Male Plug Green 8 Screw 1 P=5.08mm Headers, Plugs and Sockets RoHS
Lowest to $4.8314
JAE Electronics
CONN MULTI-PURP PLUG 40P R/A SMD / 40 Position Multi-Purpose Plug Connector Solder Surface Mount, Right Angle
Lowest to $6.1665
Molex, LLC
CONN SFP+ CAGE PRESS-FIT R/A / Position SFP+ Cage Connector Press-Fit Through Hole, Right Angle
Lowest to $53.7225
Molex, LLC
CONN SFP+ RCPT 20POS SLD R/A SMD / 20 Position SFP+ Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $17.7073
TE Connectivity
CONN SFP CAGE 1X2 PRESS-FIT R/A / Position SFP Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle
Need more? Email Us
TE Connectivity
CONN ZQSFP+ RCPT 38P SLD RA SMD / 38 Position ZQSFP+ Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $3.8490
TE Connectivity
CONN SFP CAGE 1X2 PRESS-FIT R/A / Position SFP Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle
Lowest to $25.5023
Molex, LLC
I/O Connectors HANDYLINK CRADLE 16P
Need more? Email Us
Amphenol
CONN MINI SAS RCP 26P SLD RA SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess