EN
  • EN
  • DE

0734151061

Part No 0734151061
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF)
Description 50 Ohms, MCX Jack, Edge Mount PCB Receptacle, | CONN MCX RCPT STR 50OHM EDGE MNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex
Packaging Cut Tape (CT)
Connector Style MCX
Connector Type Receptacle, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Style Board Edge, Cutout; Surface Mount
Fastening Type Snap-On
Frequency - Max 6GHz
Number of Ports 1
Housing Color Gold
Body Material Brass
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -55°C ~ 155°C
Center Contact Material Beryllium Copper
Voltage Rating 335V
Mating Cycles 500
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1120750-0734151061
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 0734151061 CAD Model

Description

The Molex 1120750-0734151061 is a female socket receptacle connector with a snap-on fastening type and a solder contact termination.

  • Connector Type: MCX
  • Voltage Rating: 335V
  • Frequency Range: Up to 6GHz
  • Housing Color: Gold
  • Impedance: 50Ohm
  • Body Material: Brass with a gold finish
  • Center Contact Material: Beryllium copper with a gold plating
  • Dielectric Material: Polytetrafluoroethylene (PTFE)
  • Mating Cycle: 500
  • Operating Temperature Range: -55°C to 155°C

You May Also Be Interested in

Hirose Electric Co Ltd
CONN MEASURE PROBE FOR MS-180 / Connector Measurement Probe For MS-180 Receptacles
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Hirose Electric Co Ltd
CONN ADAPT SMA PLUG TO U.FL JACK / Adapter Coaxial Connector SMA Jack, Female Socket To U.FL (UMCC) Jack, Male Pin 50Ohm
Need more? Email Us
Hirose Electric Co Ltd
CONN ADAPT COAX PLUG TO SMA JACK / Adapter Coaxial Connector Coaxial Switch - 2.24mm Plug Dia Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin (2) 50 Ohms
Need more? Email Us
Amphenol-RF Division
Adapter Coaxial Connector N Plug, Male Pin To TNC Jack, Female Socket 50 Ohms
Need more? Email Us
Murata Electronics North America
SWH-2WAY
Need more? Email Us
L-com
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50 Ohms
Lowest to $0.7336

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.9882 $67.9764
5+ $27.8875 $139.4375
7+ $27.0166 $189.1162
9+ $26.1446 $235.3014
12+ $25.2737 $303.2844
16+ $22.6588 $362.5408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess