EN
  • EN
  • DE

05084-1020

Part No 05084-1020
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Manufacturer Homepage www.molex.com
RoHS State Request Verification
Win Source Part Number 709090-05084-1020
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 05084-1020 CAD Model

Description

The 05084-1020 is a Micro-Latch connector from Molex, LLC, belonging to their line of rectangular connectors. It is designed to provide a secure and reliable connection in various electronic applications. These connectors are known for their compact size and robust latching mechanism, ensuring a stable connection even in high-vibration environments.

Applications:

  • Automotive electronics
  • Industrial automation
  • Medical devices
  • Consumer electronics
  • Data communication equipment

Features:

  • Micro-Latch design for secure connection
  • Compact size for space-constrained applications
  • Durable construction for reliable performance
  • Polarization features to prevent mismating
  • Available in various circuit sizes
  • RoHS compliant

Benefits:

  • Ensured reliable connection due to the Micro-Latch design, minimizing signal interruption and downtime.
  • Space-saving design allows for higher component density on PCBs.
  • Long-lasting performance due to the durable construction, reducing maintenance costs.
  • Prevention of incorrect connections due to polarization features, simplifying assembly and reducing errors.
  • Flexibility in design with various circuit sizes available to meet specific application requirements.
  • Environmentally friendly due to RoHS compliance, reducing the use of hazardous materials.

Additional Details:

The Molex Micro-Latch connector series offers a range of options to suit different application needs. The 05084-1020 is typically used for signal and low-power connections in various electronic devices. Its compact design makes it ideal for applications where space is limited. The latching mechanism ensures a secure connection, preventing accidental disconnections due to vibration or other external forces.

These connectors are often used in wire-to-board connections, providing a reliable interface between different circuit boards or electronic components. The housings are typically made of high-quality plastic materials that can withstand high temperatures and chemical exposure. The contacts are made of copper alloy with tin or gold plating to ensure good conductivity and corrosion resistance.

When using the 05084-1020 connector, it's important to follow the manufacturer's recommended mating and unmating procedures to avoid damaging the connector or the mating components. Always refer to the product datasheet for detailed specifications, including voltage and current ratings, operating temperature range, and mating force requirements.

You May Also Be Interested in

Amphenol
CONN SELF-MATE 70POS SMD GOLD / 70 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT?
Lowest to $4.0998
Molex, LLC
CONN PLUG 6POS SMD GOLD / 6 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
TE Connectivity
CONN PLUG HSG 6POS 2.50MM / 6 Rectangular Connectors - Housings Plug Natural 0.098" (2.50mm)
Need more? Email Us
AVX Corp/Kyocera Corp
CONN PLUG 10POS SMD GOLD / 10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $0.1157
Molex, LLC
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Lowest to $8.9732
Panasonic
CONN HDR 40POS SMD GOLD / 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $4.5490
TE Connectivity
CONN HEADER VERT 10POS 5.08MM / Connector Header Through Hole 10 position 0.200" (5.08mm)
Lowest to $3.7279
TE Connectivity
CONN PIN 22-26AWG CRIMP TIN / Pin Contact Tin 22-26 AWG Crimp
Lowest to $0.0209
AVX Corp/Kyocera Corp
CONN PLUG 30POS SMD GOLD / 30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $1.9968

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess