EN
  • EN
  • DE

0428788410

Part No 0428788410
Manufacturer Molex, LLC
Catalog Modular Connectors
Description CONN MOD JACK 8P8C VERT UNSHLD / Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Modular Connectors>Modular Connector Jacks
Mfr Molex, LLC
Series 42878
Package Tray
Connector Type Jack
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Number of Ports 1
Number of Rows 1
Mounting Type Through Hole
Orientation Vertical
Termination Solder
Shielding Unshielded
Ratings Cat3
Features Board Lock
LED Color Does Not Contain LED
Ingress Protection -
Tab Direction User Selectable
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Housing Material Polyester, Glass Filled
Temperature Range - Operating -40°C ~ 85°C
Base Product Number 042878
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 1,470 pcs
Win Source Part Number 1380372-0428788410
Ultra Librarian 3D Model Ultra Librarian 0428788410 CAD Model

Description

The 1380372-0428788410 is a modular connector jack from Molex, LLC. It is part of the 42878 series and belongs to the category of connectors and interconnects.

  • Series: 42878
  • Connector Type: Modular Connector Jack
  • Feature: Board Lock
  • Row: Single
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: 50.0µin (1.27µm)
  • Housing Material: Polyester, Glass Filled
  • Shielded: Unshielded
  • Orientation: Vertical
  • Configuration: 8p8c (RJ45, Ethernet)
  • Rating: Cat3
  • Mounting Type: Through Hole
  • Operating Temperature: -40°C to 85°C
  • ECCN: EAR99
  • REACH: Unaffected
  • Standard Package: 1,470 pcs
  • Manufacturer: Molex, LLC

You May Also Be Interested in

Bel
Modular Connectors / Ethernet Connectors RJ45 Connector
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $5.1925
TE Connectivity
CONN MOD JACK 6P6C VERT UNSHLD
Lowest to $1.6288
TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
HARTING
CONN MOD JACK 8P8C VERT SHIELDED
Need more? Email Us
Molex, LLC
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $3.1721
Wurth Electronics Inc
CONN MOD JACK 8P8C VERT UNSHLD
Lowest to $1.5772
Wurth Electronics Inc
WR-MJ_MODULAR JACKS_MID-MOUNT_TH
Lowest to $7.2152

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7987 $50.3766
44+ $2.2964 $101.0416
68+ $2.2246 $151.2728
93+ $2.1529 $200.2197
121+ $2.0811 $251.8131
161+ $1.8658 $300.3938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,098 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess