The 03900-0046 is a rectangular connector from Molex. Rectangular connectors are versatile interconnect solutions used to establish signal and power connections between PCBs, wire-to-board, and wire-to-wire applications. Molex's rectangular connectors are known for their reliability, durability, and ease of use. The 03900-0046 is specifically designed to provide a secure and efficient connection in a variety of electronic systems.
Applications:
- PCB Connections
- Wire-to-Board Connections
- Wire-to-Wire Connections
- Industrial Automation Equipment
- Consumer Electronics
Features:
- Rectangular Connector Design
- Durable Construction
- Secure Connection
- Various Pin Counts Available (depending on the series)
- Polarization features to prevent mismating
Benefits:
- Reliable Connection: Ensures a stable and dependable electrical connection, minimizing signal disruptions and power losses.
- Versatile Application: Suitable for a wide range of applications, providing flexible connectivity solutions for different electronic systems.
- Easy to Use: Designed for easy installation and mating, reducing assembly time and labor costs.
- Durable Performance: Constructed with high-quality materials, offering resistance to environmental factors and mechanical stress.
- Compact Design: Space-saving design allows for efficient use of board space in densely populated electronic devices.
Additional Details:
To determine the exact specifications of the 03900-0046, consult the Molex datasheet for this specific part number. Key parameters to consider include the number of contacts, current rating, voltage rating, mating style, and operating temperature range. Understanding the connector's dimensions and material composition is also crucial for ensuring compatibility with the intended application.