EN
  • EN
  • DE
  • IT

DF20BC1-4.000MHZ-T

Part No DF20BC1-4.000MHZ-T
Manufacturer MMD Components
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1123919-DF20BC1-4.000MHZ-T
Categories Custom Parts
Manufacturer MMD Components
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DF20BC1-4.000MHZ-T CAD Model

Description

The DF20BC1-4.000MHZ-T is a crystal oscillator manufactured by MMD Components. Crystal oscillators are commonly used to provide stable and accurate clock signals for a variety of electronic devices.

Applications:

  • Microcontrollers
  • Real-time clocks (RTCs)
  • Communication devices
  • Test and measurement equipment
  • Industrial control systems

Features:

  • Frequency: 4.000 MHz
  • Compact size
  • High stability
  • Low power consumption
  • Surface Mount Device (SMD)

Benefits:

  • Accurate timing: Provides a precise clock signal for reliable system operation.
  • Stable frequency: Maintains a consistent frequency output over a wide range of operating conditions.
  • Low power consumption: Minimizes energy usage in battery-powered devices.
  • Easy integration: Surface mount package simplifies assembly and reduces board space.
  • Long-term reliability: Ensures stable performance over an extended lifespan.

Additional Details:

The DF20BC1-4.000MHZ-T oscillator is designed to operate at a frequency of 4.000 MHz. The 'DF20BC1' portion of the part number likely refers to the package type or specific series of oscillators from MMD Components. The '-T' likely indicates tape and reel packaging.

Key specifications to consider when using this oscillator include the frequency tolerance, frequency stability over temperature, operating voltage, and load capacitance. The frequency tolerance specifies the accuracy of the oscillator's output frequency. The frequency stability indicates how much the frequency deviates over the operating temperature range. The operating voltage specifies the required supply voltage for the oscillator to function correctly. The load capacitance specifies the external capacitance required for the oscillator to operate at its specified frequency.

Consult the MMD Components datasheet for detailed specifications and application guidelines. Proper decoupling and grounding techniques are essential for minimizing noise and ensuring stable oscillator operation.

You May Also Be Interested in

Broadchip
Broadchip ESOP-8
Lowest to $0.1825
TE Connectivity
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Rohm Semiconductor
Lowest to $0.0644
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
AVX Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess